☰
CD4060BEE4
CD4060BEE4
Active
Description:  IC BINARY COUNTER 14-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4060BEE4 Datasheet
History Price: $0.29036
In Stock: 18640
CD4060BEE4 vs CD4026BE
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Binary Counter
Counter, Decade
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
14
5
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
24 MHz
16 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP