☰
CD4060BF
CD4060BF
Active
Description:  IC BINARY COUNTER 14-BIT 16CDIP
Manufacturer:  Texas Instruments
Datasheet:   CD4060BF Datasheet
History Price: Active
In Stock: 11760
CD4060BF vs CD4521BE
Part No
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Binary Counter
Divide-by-2
Direction
Up
-
Number of Elements
1
1
Number of Bits per Element
14
24
Reset
Asynchronous
Asynchronous
Timing
-
-
Count Rate
24 MHz
13 MHz
Trigger Type
Negative Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP