☰
CD4063BF3A
CD4063BF3A
Active
Description:  4-BIT MAGNITUDE COMPARATORS 16-C
Manufacturer:  Texas Instruments
Datasheet:   CD4063BF3A Datasheet
History Price: Active
In Stock: 1760
CD4063BF3A vs CD4063BD
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Magnitude Comparator
Magnitude Comparator
Number of Bits
4
4
Output
Active High
Active High
Output Function
AB
AB
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL
350ns @ 15V, 50pF
-
Current - Quiescent (Iq)
100 μA
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CERDIP
Mounting Type
Through Hole
Through Hole