☰
CD4066BCM
CD4066BCM
Obsolete
Description:  IC BILATERAL SW 1 X 1:1 14SOIC
Manufacturer:  onsemi
Datasheet:   CD4066BCM Datasheet
History Price: Obsolete
In Stock: 44320
CD4066BCM vs CD4515BME4
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Type
Bilateral, FET Switches
Decoder/Demultiplexer
Circuit
1 x 1:1
1 x 4:16
Independent Circuits
4
1
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 15V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
24-SOIC