Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ onsemi CD4066BCM
CD4066BCM
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BILATERAL SW 1 X 1:1 14SOIC
Manufacturer:
onsemi
Datasheet:
CD4066BCM Datasheet
History Price: Obsolete
In Stock: 44320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4066BCM Specification
Specification
Part No
CD4066BCM
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bilateral, FET Switches
Circuit
1 x 1:1
Independent Circuits
4
Current - Output High, Low
-
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 15V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CD4066BCM PDF Datasheet
CD4066BCM Datasheet
Click and Download: CD4066BCM Datasheet
CD4066BCM Related Parts
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4066BCM Compare Parts
CD4066BCM vs CD4556BM96
CD4066BCM vs CD4556BM
CD4066BCM vs CD4556BFX
CD4066BCM vs CD4556BF3A
CD4066BCM vs CD4556BF
CD4066BCM vs CD4556BEX
CD4066BCM vs CD4556BE
CD4066BCM vs CD4556BE
CD4066BCM vs CD4555BPWRG4
CD4066BCM vs CD4555BPWR
CD4066BCM vs CD4555BPW
CD4066BCM vs CD4555BNSR
CD4066BCM vs CD4555BMT
CD4066BCM vs CD4555BM96
CD4066BCM vs CD4555BM
CD4066BCM vs CD4555BF3A
CD4066BCM vs CD4555BEG4
CD4066BCM vs CD4555BE
CD4066BCM vs CD4555BE
CD4066BCM vs CD4555BD3
CD4066BCM vs CD4532BPWR
CD4066BCM vs CD4532BPWG4
CD4066BCM vs CD4532BPWE4
CD4066BCM vs CD4532BPW
CD4066BCM vs CD4532BNSR
CD4066BCM vs CD4532BNS
CD4066BCM vs CD4532BMT
CD4066BCM vs CD4532BMG4
CD4066BCM vs CD4532BM96E4
CD4066BCM vs CD4532BM96
CD4066BCM vs CD4532BM
CD4066BCM vs CD4532BFX
CD4066BCM vs CD4532BEX
CD4066BCM vs CD4532BEG4
CD4066BCM vs CD4532BE
CD4066BCM vs CD4532BE
CD4066BCM vs CD4515BME4
CD4066BCM vs CD4515BM96
CD4066BCM vs CD4515BM
CD4066BCM vs CD4515BF
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect