☰
CD4068BE
CD4068BE
Active
Description:  IC NAND/AND GATE 8-IN 14-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4068BE Datasheet
History Price: $0.87000
In Stock: 10000
CD4068BE vs CD4086BEE4
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
NAND/AND Gate
AND/OR/INVERT Gate
Number of Circuits
1
1
Number of Inputs
8
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
14-PDIP