☰
CD4071BF3A
CD4071BF3A
Active
Description:  MILITARY 4-CH, 2-INPUT, 3-V TO 1
Manufacturer:  Texas Instruments
Datasheet:   CD4071BF3A Datasheet
History Price: Active
In Stock: 28800
CD4071BF3A vs CD4001BE
Series
4000B
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
OR Gate
NOR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
5 μA
1 μA
Current - Output High, Low
6.8mA, 6.8mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-PDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)