☰
CD4071BF3A
CD4071BF3A
Active
Description:  MILITARY 4-CH, 2-INPUT, 3-V TO 1
Manufacturer:  Texas Instruments
Datasheet:   CD4071BF3A Datasheet
History Price: Active
In Stock: 28800
CD4071BF3A Specification
Specification
Part No
CD4071BF3A
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
5 μA
Current - Output High, Low
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
CD4071BF3A Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4071BF3A Description
Overview of Texas Instruments CD4071BF3A

The Texas Instruments CD4071BF3A is a quad 2-input OR gate integrated circuit that belongs to the CD4000 series of CMOS logic devices. This device is designed for high-speed operation and low power consumption, making it suitable for a wide range of digital logic applications. The CD4071BF3A is particularly useful in applications where multiple logic signals need to be combined, such as in digital signal processing, control systems, and various consumer electronics.

Key Features

- Quad 2-Input OR Gates: The CD4071BF3A contains four independent OR gates, allowing for versatile logic operations in a single package.
- Wide Supply Voltage Range: It operates over a supply voltage range of 3 V to 15 V, providing flexibility for various circuit designs.
- Low Power Consumption: The device features low static power consumption, making it ideal for battery-operated and energy-efficient applications.
- High Noise Immunity: The CMOS technology used in the CD4071BF3A provides excellent noise margins, ensuring reliable operation in noisy environments.
- TTL Compatibility: The outputs are compatible with TTL logic levels, facilitating easy integration with other digital components.

Specifications

| Parameter | Value |
|------------------------------------|--------------------------------|
| Supply Voltage (VDD) | 3 V to 15 V |
| Input Voltage (VIH) | 2 V (min) |
| Input Voltage (VIL) | 0.8 V (max) |
| Output Voltage (VOH) | VDD - 0.1 V (min) |
| Output Voltage (VOL) | 0.1 V (max) |
| Maximum Input Current | ±1 µA (max) |
| Maximum Output Current | ±5.2 mA (max) |
| Propagation Delay (tpd) | 50 ns (max at 5 V) |
| Operating Temperature Range | -55°C to 125°C |
| Package Type | DIP-14 |
| Pin Count | 14 |

Pin Configuration

The CD4071BF3A comes in a 14-pin Dual In-line Package (DIP). The pin configuration is as follows:

- Pin 1 (A1): Input A of the first OR gate.
- Pin 2 (B1): Input B of the first OR gate.
- Pin 3 (Y1): Output of the first OR gate.
- Pin 4 (A2): Input A of the second OR gate.
- Pin 5 (B2): Input B of the second OR gate.
- Pin 6 (Y2): Output of the second OR gate.
- Pin 7 (GND): Ground connection.
- Pin 8 (A3): Input A of the third OR gate.
- Pin 9 (B3): Input B of the third OR gate.
- Pin 10 (Y3): Output of the third OR gate.
- Pin 11 (A4): Input A of the fourth OR gate.
- Pin 12 (B4): Input B of the fourth OR gate.
- Pin 13 (Y4): Output of the fourth OR gate.
- Pin 14 (VDD): Power supply connection.

Applications

The CD4071BF3A is widely used in various applications, including:

- Digital Logic Circuits: Ideal for implementing OR logic functions in digital systems.
- Signal Conditioning: Used in applications requiring signal combination and processing.
- Control Systems: Commonly found in control circuits for decision-making processes.
- Consumer Electronics: Employed in various consumer devices for logic operations and control.

Conclusion

The Texas Instruments CD4071BF3A is a reliable and efficient quad 2-input OR gate that excels in a wide range of digital logic applications. With its low power consumption, wide supply voltage range, and TTL compatibility, it provides an effective solution for modern electronic designs. Whether used in digital logic circuits, signal conditioning, or control systems, the CD4071BF3A stands out as a valuable component in various applications, ensuring efficient and accurate logic operations.
CD4071BF3A Compare Parts
  • CD4071BF3A vs CD4093BQM96Q1
  • CD4071BF3A vs CD4093BQM96G4Q1
  • CD4071BF3A vs CD4093BPWR
  • CD4071BF3A vs CD4093BPW
  • CD4071BF3A vs CD4093BNSRG4
  • CD4071BF3A vs CD4093BNSR
  • CD4071BF3A vs CD4093BNS
  • CD4071BF3A vs CD4093BMW/883
  • CD4071BF3A vs CD4093BMT
  • CD4071BF3A vs CD4093BMG4
  • CD4071BF3A vs CD4093BM96G4
  • CD4071BF3A vs CD4093BM96E4
  • CD4071BF3A vs CD4093BM96
  • CD4071BF3A vs CD4093BM
  • CD4071BF3A vs CD4093BM
  • CD4071BF3A vs CD4093BK3
  • CD4071BF3A vs CD4093BK
  • CD4071BF3A vs CD4093BEE4
  • CD4071BF3A vs CD4093BE
  • CD4071BF3A vs CD4093BD
  • CD4071BF3A vs CD4093BCN
  • CD4071BF3A vs CD4093BCMX
  • CD4071BF3A vs CD4093BCM
  • CD4071BF3A vs CD4082BPWRE4
  • CD4071BF3A vs CD4082BPWR
  • CD4071BF3A vs CD4082BPW
  • CD4071BF3A vs CD4082BNSR
  • CD4071BF3A vs CD4082BNS
  • CD4071BF3A vs CD4082BMT
  • CD4071BF3A vs CD4082BM96
  • CD4071BF3A vs CD4082BM
  • CD4071BF3A vs CD4082BF3A
  • CD4071BF3A vs CD4082BF3A
  • CD4071BF3A vs CD4082BF
  • CD4071BF3A vs CD4082BEG4
  • CD4071BF3A vs CD4082BE
  • CD4071BF3A vs CD4082BD3
  • CD4071BF3A vs CD4082BD
  • CD4071BF3A vs CD4081BPWR
  • CD4071BF3A vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.