☰
CD4076BMT
CD4076BMT
Active
Description:  IC FF D-TYPE SNGL 4BIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4076BMT Datasheet
History Price: $0.64000
In Stock: 43680
CD4076BMT vs CD40174BFX
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Reset
Master Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Non-Inverted
Number of Elements
1
1
Number of Bits per Element
4
6
Clock Frequency
16 MHz
16 MHz
Max Propagation Delay @ V, Max CL
180ns @ 15V, 50pF
100ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
20 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
16-CDIP
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)