Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Harris Corporation CD40174BFX
CD40174BFX
Active
Logic - Flip Flops
Description:
CMOS HEX D-TYPE FLIP-FLOP
Manufacturer:
Harris Corporation
Datasheet:
CD40174BFX Datasheet
History Price: $2.17000
In Stock: 27120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40174BFX Specification
Specification
Part No
CD40174BFX
Category
Logic - Flip Flops
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Non-Inverted
Number of Elements
1
Number of Bits per Element
6
Clock Frequency
16 MHz
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Current - Quiescent (Iq)
20 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
16-CDIP
Package / Case
16-CDIP (0.300", 7.62mm)
CD40174BFX PDF Datasheet
CD40174BFX Datasheet
Click and Download: CD40174BFX Datasheet
CD40174BFX Related Parts
CD4013AK
Harris Corporation
CMOS DUAL D-TYPE FLIP-FLOP
CD4013BCM
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCMX
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCN
onsemi
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BCSJ
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BCSJX
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BE
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BEE4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BM
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96E4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96G4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD40174BFX Compare Parts
CD40174BFX vs CD4076BPWRE4
CD40174BFX vs CD4076BPWR
CD40174BFX vs CD4076BPW
CD40174BFX vs CD4076BNSRG4
CD40174BFX vs CD4076BNSRE4
CD40174BFX vs CD4076BNSR
CD40174BFX vs CD4076BMT
CD40174BFX vs CD4076BM96G4
CD40174BFX vs CD4076BM96E4
CD40174BFX vs CD4076BM96
CD40174BFX vs CD4076BM
CD40174BFX vs CD4076BK3
CD40174BFX vs CD4076BK
CD40174BFX vs CD4076BF3A
CD40174BFX vs CD4076BF
CD40174BFX vs CD4076BE
CD40174BFX vs CD4076BE
CD40174BFX vs CD4027BPWRG4
CD40174BFX vs CD4027BPWR
CD40174BFX vs CD4027BPW
CD40174BFX vs CD4027BNSR
CD40174BFX vs CD4027BNS
CD40174BFX vs CD4027BMT
CD40174BFX vs CD4027BM96E4
CD40174BFX vs CD4027BM96
CD40174BFX vs CD4027BM
CD40174BFX vs CD4027BK
CD40174BFX vs CD4027BF3A
CD40174BFX vs CD4027BE
CD40174BFX vs CD4027BD3
CD40174BFX vs CD4027BD
CD40174BFX vs CD4027BCN
CD40174BFX vs CD4027BCN
CD40174BFX vs CD4027BCMX
CD40174BFX vs CD4027AD3
CD40174BFX vs CD40175BPWR
CD40174BFX vs CD40175BPWG4
CD40174BFX vs CD40175BPWE4
CD40174BFX vs CD40175BPW
CD40174BFX vs CD40175BNSRE4
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller