☰
CD4086BEE4
CD4086BEE4
Active
Description:  IC EXPND AND-ORINV GATE 14-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4086BEE4 Datasheet
History Price: $0.72000
In Stock: 10960
CD4086BEE4 vs CD4048BE
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
AND/OR/INVERT Gate
Multifunction Expandable
Number of Circuits
1
1
Number of Inputs
8 Input (2, 2, 2, 2)
8
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
16-PDIP