☰
CD4093BM
CD4093BM
Active
Description:  IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4093BM Datasheet
History Price: $1.15000
In Stock: 17440
CD4093BM vs CD4001BF
Part No
Series
4000B
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
Schmitt Trigger
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Max)
4 μA
-
Current - Output High, Low
3.4mA, 3.4mA
-
Input Logic Level - Low
0.9V ~ 4V
-
Input Logic Level - High
3.6V ~ 10.8V
-
Max Propagation Delay @ V, Max CL
130ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-