☰
CD4001BF
CD4001BF
Active
Description:  CD4001B-MIL CMOS QUAD 2-INPUT NO
Manufacturer:  Texas Instruments
Datasheet:   CD4001BF Datasheet
History Price: Active
In Stock: 24880
CD4001BF Specification
Specification
Part No
CD4001BF
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
CD4001BF PDF Datasheet
CD4001BF Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BF Description
Overview of Texas Instruments CD4001BF

The Texas Instruments CD4001BF is a high-performance CMOS integrated circuit (IC) designed for implementing logic gates, specifically the NOT and NAND gates. It is part of the CD4000 series of logic ICs, which are widely used in various digital applications due to their robustness, wide voltage operating range, and low power consumption. The CD4001BF features dual 2-input NOR gates and is often used in digital systems for implementing combinatorial logic functions or interfacing with microcontrollers and microprocessors.

Key Features

* Dual 2-Input NOR Gates: The CD4001BF contains two independent 2-input NOR gates, providing flexibility in logic circuit design. A NOR gate is a universal gate, meaning it can be used to construct any other type of logic gate.
* Wide Voltage Range: The device operates within a broad supply voltage range of 3V to 15V, making it compatible with a variety of power supply configurations.
* Low Power Consumption: The CD4001BF has a low supply current, which ensures minimal power consumption. This feature makes it suitable for low-power battery-operated devices.
* High Noise Immunity: The CMOS technology used in the CD4001BF ensures that the device is highly resistant to noise, making it suitable for use in noisy environments.
* High-Speed Switching: The CD4001BF offers fast switching times, allowing it to be used in high-speed digital circuits.

Applications

The CD4001BF is widely used in various electronic applications, including:

* Logic Circuits: As a basic building block for implementing logic functions in digital circuits, particularly where NOR gates are required.
* Signal Processing: Used for signal inversion and logical manipulation in signal processing applications.
* Microcontroller Interfacing: The IC can interface with microcontrollers for performing logical operations and decision-making in embedded systems.
* Timing and Control Systems: The device can be used in control systems for generating timing sequences or for implementing state machines.

Electrical Characteristics

* Supply Voltage: The IC operates with a supply voltage range from 3V to 15V, making it adaptable to different power supply levels. Typical operating voltage is 5V for standard digital logic circuits.
* Input Voltage Range: The input voltage for the logic gates is compatible with the supply voltage range, typically from 0V to Vcc.
* Output Voltage Range: The output voltage range is dependent on the supply voltage, with the high-level output voltage typically being Vcc - 1.5V, and the low-level output voltage being close to 0V.
* Current Consumption: The CD4001BF has a low quiescent current, typically in the range of microamperes, making it suitable for low-power applications.
* Input Current: The input current is very low, typically in the range of nanoamperes, ensuring minimal loading on the input signals.
* Propagation Delay: The typical propagation delay for the CD4001BF is in the range of 50 to 100 ns, depending on the supply voltage and load capacitance. This makes it suitable for medium-speed digital circuits.
* Output Drive Capability: The CD4001BF can drive TTL loads, typically capable of sinking 4 mA of current at low voltage levels and sourcing around 1 mA at high voltage levels.

Package Types

The CD4001BF is available in multiple package types for flexibility in different designs:

* DIP (Dual In-line Package): The traditional through-hole package, ideal for breadboard testing and prototype development.
* SOIC (Small Outline Integrated Circuit): A surface-mount package suitable for compact PCB designs.
* SMD (Surface-Mount Device): The most modern form factor for automatic assembly and high-density PCBs.

Advantages

* Universal Gate: The NOR gate's versatility means it can be used to create any other logic gate, reducing the number of different ICs needed in a design.
* Low Power Consumption: Ideal for applications where power efficiency is important, such as battery-powered devices.
* Wide Voltage Range: Its ability to work across a broad range of supply voltages makes it highly adaptable in different types of electronic circuits.
* Robustness and Reliability: The CD4001BF is built using CMOS technology, known for its durability, high noise immunity, and low sensitivity to temperature variations.

Conclusion

The Texas Instruments CD4001BF is a versatile, reliable, and efficient CMOS IC that provides dual 2-input NOR gates. It is well-suited for a wide range of digital logic applications, offering flexibility in design, low power consumption, and robust performance under varying environmental conditions. Whether used in logic circuits, microcontroller interfacing, or timing applications, the CD4001BF provides a fundamental building block for a variety of digital systems.
CD4001BF Compare Parts
  • CD4001BF vs CD4093BQM96Q1
  • CD4001BF vs CD4093BQM96G4Q1
  • CD4001BF vs CD4093BPWR
  • CD4001BF vs CD4093BPW
  • CD4001BF vs CD4093BNSRG4
  • CD4001BF vs CD4093BNSR
  • CD4001BF vs CD4093BNS
  • CD4001BF vs CD4093BMW/883
  • CD4001BF vs CD4093BMT
  • CD4001BF vs CD4093BMG4
  • CD4001BF vs CD4093BM96G4
  • CD4001BF vs CD4093BM96E4
  • CD4001BF vs CD4093BM96
  • CD4001BF vs CD4093BM
  • CD4001BF vs CD4093BM
  • CD4001BF vs CD4093BK3
  • CD4001BF vs CD4093BK
  • CD4001BF vs CD4093BEE4
  • CD4001BF vs CD4093BE
  • CD4001BF vs CD4093BD
  • CD4001BF vs CD4093BCN
  • CD4001BF vs CD4093BCMX
  • CD4001BF vs CD4093BCM
  • CD4001BF vs CD4082BPWRE4
  • CD4001BF vs CD4082BPWR
  • CD4001BF vs CD4082BPW
  • CD4001BF vs CD4082BNSR
  • CD4001BF vs CD4082BNS
  • CD4001BF vs CD4082BMT
  • CD4001BF vs CD4082BM96
  • CD4001BF vs CD4082BM
  • CD4001BF vs CD4082BF3A
  • CD4001BF vs CD4082BF3A
  • CD4001BF vs CD4082BF
  • CD4001BF vs CD4082BEG4
  • CD4001BF vs CD4082BE
  • CD4001BF vs CD4082BD3
  • CD4001BF vs CD4082BD
  • CD4001BF vs CD4081BPWR
  • CD4001BF vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.