Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD4093BNS
CD4093BNS
Active
Logic - Gates and Inverters
Description:
CMOS QUAD 2-INPUT NAND GATE
Manufacturer:
Texas Instruments
Datasheet:
CD4093BNS Datasheet
History Price: $0.17000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4093BNS vs CD4082BD
Part No
CD4093BNS
CD4082BD
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
AND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Max)
-
5 μA
Current - Output High, Low
-
6.8mA, 6.8mA
Input Logic Level - Low
-
1.5V ~ 4V
Input Logic Level - High
-
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
-
90ns @ 15V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)