☰
CD4094BF
CD4094BF
Active
Description:  CMOS 8-STAGE SHIFT-AND-STORE BUS
Manufacturer:  Texas Instruments
Datasheet:   CD4094BF Datasheet
History Price: Active
In Stock: 6000
CD4094BF vs CD40194BE
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Shift Register
Register, Bidirectional
Output Type
Tri-State
Push-Pull
Number of Elements
1
1
Number of Bits per Element
8
4
Function
Serial to Parallel
Universal
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP