☰
CD40194BE
CD40194BE
Active
Description:  IC 4BIT BI-DIR SHIFT REG 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40194BE Datasheet
History Price: $1.44000
In Stock: 880
CD40194BE Specification
Specification
Part No
CD40194BE
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Register, Bidirectional
Output Type
Push-Pull
Number of Elements
1
Number of Bits per Element
4
Function
Universal
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD40194BE Related Parts
CD4006BCN
CD4006BCN
onsemi
(N) 18 STAGE SHIFT REGISTER
CD40104BD
CD40104BD
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40104BF
CD40104BF
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40108BD
CD40108BD
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD40108BF3A
CD40108BF3A
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD4014AD3
CD4014AD3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BCM
CD4014BCM
Fairchild Semiconductor
PARALLEL IN SERIAL OUT, 8-BIT,
CD4014BCN
CD4014BCN
onsemi
IC REGISTER STAT SHIFT 8ST 16DIP
CD4014BD
CD4014BD
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BE
CD4014BE
Texas Instruments
IC STATIC SHFT REG 8STG 16-DIP
CD4014BF3A
CD4014BF3A
Texas Instruments
CD4014B-MIL CMOS 8-STAGE STATIC
CD4014BK3
CD4014BK3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD40194BE Description
Here’s a comprehensive overview of the Harris Corporation CD40194BE:

## Harris Corporation CD40194BE

Overview:

The Harris Corporation CD40194BE is a high-speed CMOS (Complementary Metal-Oxide-Semiconductor) binary counter integrated circuit designed for digital counting applications. This device is a 4-bit binary counter that can be used in a variety of digital counting and timing applications where precise counting and high-speed operation are required. The CD40194BE is part of the 4000 series of CMOS logic ICs, known for their versatility and reliability.

Key Features:

1. 4-Bit Binary Counter: The CD40194BE is a 4-bit counter that can count from 0 to 15 in binary format, making it suitable for counting applications where a small number of states is needed.
2. Synchronous Operation: The counter operates synchronously, meaning that all flip-flops are triggered by the same clock signal, ensuring consistent and predictable counting.
3. High-Speed Operation: Designed for high-speed operation, making it suitable for fast digital counting and timing applications.
4. Low Power Consumption: The CMOS technology used in the CD40194BE ensures low power consumption, which is beneficial for battery-powered and energy-efficient designs.
5. Asynchronous Reset: Includes an asynchronous reset feature to quickly clear the counter to zero, regardless of the clock signal.
6. Parallel Load: Supports parallel loading of data, allowing the counter to be preset to a specific value when needed.

Specifications:

- Counter Type: 4-bit binary counter
- Input Voltage Range: 3V to 15V
- Clock Frequency: Up to 10 MHz (typical at V_CC = 5V)
- Propagation Delay: 20 ns (typical at V_CC = 5V)
- Output Drive Capability: 1 mA (typical)
- Input Logic Levels:
- V_IH (Input High Voltage): 0.7 × V_CC (minimum)
- V_IL (Input Low Voltage): 0.3 × V_CC (maximum)
- Output Logic Levels:
- V_OL (Output Low Voltage): 0.1 × V_CC (maximum at I_O = 1 mA)
- V_OH (Output High Voltage): 0.9 × V_CC (minimum at I_O = -1 mA)
- Power Supply Voltage:
- V_CC: 3V to 15V
- Power Consumption: Low, typical for CMOS technology
- Package Type: Dual In-Line Package (DIP-16)
- Package Dimensions: 19.3 mm x 6.4 mm x 4.3 mm
- Operating Temperature Range: -55°C to +125°C

Applications:

- Digital Counters: Suitable for applications that require binary counting and timing functions, such as digital clocks and counters.
- Frequency Counters: Used in frequency counters to measure the frequency of input signals by counting pulses.
- Event Counters: Ideal for counting occurrences of events in industrial and scientific applications.
- Prescalers: Can be used in prescaler circuits to divide the frequency of input signals for further processing.

Performance Considerations:

The CD40194BE is designed to deliver high-speed counting performance while maintaining low power consumption, making it suitable for a wide range of digital counting applications. The synchronous operation ensures that the counter behaves predictably and consistently, while the asynchronous reset allows for quick initialization of the counter state.

The parallel load feature provides flexibility by allowing the counter to be preset to a specific value, which is useful in applications where the counting sequence needs to be adjusted dynamically. The wide supply voltage range and high temperature tolerance make the CD40194BE versatile and reliable for various environmental conditions.

Application Circuit Example:

In a typical counting application, the CD40194BE can be used to count pulses from a clock signal. The clock input is connected to a pulse generator or oscillator, while the output provides a binary count of the number of pulses received. The asynchronous reset input can be used to clear the counter to zero when needed, and the parallel load inputs can be used to preset the counter to a specific value before starting the counting process.

Summary:

The Harris Corporation CD40194BE is a versatile 4-bit binary counter designed for high-speed and low-power digital counting applications. With features such as synchronous operation, asynchronous reset, and parallel loading, it is well-suited for a variety of counting and timing tasks in digital systems. Its wide supply voltage range, low power consumption, and high-speed operation make it a reliable choice for applications in digital clocks, frequency counters, event counters, and other counting-based systems.
CD40194BE Compare Parts
  • CD40194BE vs CD4517BF3A
  • CD40194BE vs CD4517BF
  • CD40194BE vs CD4517BE
  • CD40194BE vs CD4517BE
  • CD40194BE vs CD4504BE-G
  • CD40194BE vs CD4094BPWR
  • CD40194BE vs CD4094BPW
  • CD40194BE vs CD4094BNSR
  • CD40194BE vs CD4094BF3A
  • CD40194BE vs CD4094BE
  • CD40194BE vs CD4094BD3
  • CD40194BE vs CD4094BD
  • CD40194BE vs CD4094BCN
  • CD40194BE vs CD4076BFX
  • CD40194BE vs CD4035BPWR
  • CD40194BE vs CD4035BPWG4
  • CD40194BE vs CD4035BPWE4
  • CD40194BE vs CD4035BPW
  • CD40194BE vs CD4035BNSRG4
  • CD40194BE vs CD4035BNSRE4
  • CD40194BE vs CD4035BNSR
  • CD40194BE vs CD4035BMTG4
  • CD40194BE vs CD4035BMT
  • CD40194BE vs CD4035BM96
  • CD40194BE vs CD4035BM
  • CD40194BE vs CD4035BF3A
  • CD40194BE vs CD4035BF
  • CD40194BE vs CD4035BE
  • CD40194BE vs CD4035BE
  • CD40194BE vs CD4035BD3
  • CD40194BE vs CD4035BD
  • CD40194BE vs CD4034BPWRG4
  • CD40194BE vs CD4034BPWRE4
  • CD40194BE vs CD4034BPWR
  • CD40194BE vs CD4034BPWG4
  • CD40194BE vs CD4034BPWE4
  • CD40194BE vs CD4034BPW
  • CD40194BE vs CD4034BNSRG4
  • CD40194BE vs CD4034BNSRE4
  • CD40194BE vs CD4034BNSR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you