Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments CD4098BM
CD4098BM
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 100NS 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4098BM Datasheet
History Price: $1.23000
In Stock: 16960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4098BM vs CD4047BM
Part No
CD4098BM
CD4047BM
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Monostable
Astable, Monostable
Independent Circuits
2
1
Schmitt Trigger Input
No
No
Propagation Delay
100 ns
80 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
14-SOIC