☰
CD4047BM
CD4047BM
Active
Description:  IC MULTIVIBRATOR 80NS 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4047BM Datasheet
History Price: $1.37000
In Stock: 18320
CD4047BM Specification
Specification
Part No
CD4047BM
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Astable, Monostable
Independent Circuits
1
Schmitt Trigger Input
No
Propagation Delay
80 ns
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CD4047BM Related Parts
CD4047BCM
CD4047BCM
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCMX
CD4047BCMX
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCN
CD4047BCN
onsemi
IC MULTIVIBRATOR 80NS 14DIP
CD4047BE
CD4047BE
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BEG4
CD4047BEG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BFS2226
CD4047BFS2226
Harris Corporation
CMOS LOW-POWER MONOSTABLE/ASTABL
CD4047BK
CD4047BK
Harris Corporation
IC MULTIVIBRATOR
CD4047BM96
CD4047BM96
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96G4
CD4047BM96G4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMG4
CD4047BMG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMT
CD4047BMT
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BNS
CD4047BNS
Texas Instruments
IC MONO/ASTBL MULTIVIBRATR 14SO
CD4047BM Description
The Texas Instruments CD4047BM is a versatile integrated circuit (IC) that functions as both a monostable and astable multivibrator. It is part of the CD4000 series of CMOS logic ICs, which are well-regarded for their low power consumption, high noise immunity, and wide operating voltage range. The CD4047BM is commonly used in various applications, including timer circuits, pulse generators, and frequency dividers.

## Key Features

1. Dual Functionality: The CD4047BM can operate in two primary modes:
- Astable Mode: In this mode, the IC generates a continuous square wave output. The frequency and duty cycle can be adjusted using external resistors and capacitors, making it suitable for applications requiring clock pulses or signal generation.
- Monostable Mode: In this mode, the IC produces a single output pulse in response to a trigger input. The duration of the pulse can be controlled by external components, allowing for precise timing applications.

2. Wide Supply Voltage Range: The CD4047BM operates over a broad supply voltage range from 3V to 15V, making it adaptable for various electronic designs and applications.

3. Low Power Consumption: Utilizing CMOS technology, the CD4047BM is designed for low power operation, which is particularly advantageous in battery-powered devices and energy-efficient applications.

4. High Noise Immunity: The IC is engineered to be resistant to noise, ensuring reliable performance in diverse environments and applications.

5. Output Drive Capability: The CD4047BM can directly drive loads, making it suitable for interfacing with other digital circuits or driving LEDs and other components.

## Specifications

Here are the detailed specifications of the CD4047BM:

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_IN): 0V to V_DD
- Output Voltage (V_OUT): Approaches V_DD for high state, approaches 0V for low state
- Maximum Output Current: 10 mA (source or sink)
- Frequency Range:
- Astable mode: Typically from a few Hz to several kHz, depending on the values of external resistors and capacitors.
- Monostable mode: Pulse width can be adjusted from microseconds to seconds.
- Temperature Range: -55°C to +125°C (industrial grade)
- Propagation Delay: Typically around 100 ns
- Power Dissipation: Typically 1 mW at V_DD = 5V

## Pin Configuration

The CD4047BM is typically available in a 14-pin dual in-line package (DIP). The pin configuration is as follows:

1. Pin 1: Output (Q)
2. Pin 2: Trigger (for monostable mode)
3. Pin 3: Threshold (for monostable mode)
4. Pin 4: Control Voltage (for frequency modulation)
5. Pin 5: Discharge (for monostable mode)
6. Pin 6: Timing Capacitor Connection
7. Pin 7: Timing Resistor Connection
8. Pin 8: Ground (GND)
9. Pin 9: Timing Resistor Connection (for astable mode)
10. Pin 10: Timing Capacitor Connection (for astable mode)
11. Pin 11: Output (Q%27)
12. Pin 12: Reset (active low)
13. Pin 13: V_DD (Supply Voltage)
14. Pin 14: Not Connected (NC)

## Applications

The CD4047BM is employed in a variety of applications, including:

- Timer Circuits: For generating precise time delays in various electronic systems.
- Frequency Generators: For producing clock signals in digital circuits, such as microcontrollers and digital signal processors.
- Pulse Width Modulation (PWM): For controlling motor speeds, light dimming, and other applications requiring variable duty cycles.
- Tone Generators: In audio applications for generating sound signals, such as alarms or musical tones.
- Flashing LED Circuits: For decorative lighting, indicators, and other visual signaling applications.

## Conclusion

The Texas Instruments CD4047BM is a highly flexible and reliable IC that serves as both a monostable and astable multivibrator. Its wide supply voltage range, low power consumption, and ease of use make it a popular choice among engineers and hobbyists alike. Whether used in simple timer applications or more complex frequency generation tasks, the CD4047BM provides a robust solution for a wide array of electronic projects. Its versatility and reliability make it an essential component in many electronic designs, ensuring it remains a staple in the toolkit of electronics enthusiasts and professionals.
CD4047BM Compare Parts
  • CD4047BM vs CD4538BCWMX
  • CD4047BM vs CD4538BCWM
  • CD4047BM vs CD4538BCWM
  • CD4047BM vs CD4538BCN
  • CD4047BM vs CD4538BCMX
  • CD4047BM vs CD4538BCM
  • CD4047BM vs CD4528BMW/883
  • CD4047BM vs CD4528BCN
  • CD4047BM vs CD4098BPWR
  • CD4047BM vs CD4098BPW
  • CD4047BM vs CD4098BMT
  • CD4047BM vs CD4098BM96G4
  • CD4047BM vs CD4098BM96
  • CD4047BM vs CD4098BM
  • CD4047BM vs CD4098BKR2607
  • CD4047BM vs CD4098BK3
  • CD4047BM vs CD4098BK
  • CD4047BM vs CD4098BFX
  • CD4047BM vs CD4098BEX
  • CD4047BM vs CD4098BE
  • CD4047BM vs CD4098BE
  • CD4047BM vs CD4098BD3
  • CD4047BM vs CD4047BPWR
  • CD4047BM vs CD4047BPW
  • CD4047BM vs CD4047BNSR
  • CD4047BM vs CD4047BNS
  • CD4047BM vs CD4047BMT
  • CD4047BM vs CD4047BMG4
  • CD4047BM vs CD4047BM96G4
  • CD4047BM vs CD4047BM96
  • CD4047BM vs CD4047BK
  • CD4047BM vs CD4047BFS2226
  • CD4047BM vs CD4047BEG4
  • CD4047BM vs CD4047BE
  • CD4047BM vs CD4047BCN
  • CD4047BM vs CD4047BCMX
  • CD4047BM vs CD4047BCM
  • CD4047BM vs CD4098BF3A
  • CD4047BM vs CD4098BF3A
  • CD4047BM vs CD4098BF
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description