☰
CD4098BMT
CD4098BMT
Active
Description:  IC MULTIVIBRATOR 100NS 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4098BMT Datasheet
History Price: $1.23000
In Stock: 46320
CD4098BMT vs CD4538BCM
Manufacturer
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
100 ns
100 ns
Current - Output High, Low
6.8mA, 6.8mA
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 15 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC