☰
CD4538BCM
CD4538BCM
Obsolete
Description:  IC MULTIVIBRATOR 100NS 16SOIC
Manufacturer:  onsemi
Datasheet:   CD4538BCM Datasheet
History Price: Obsolete
In Stock: 11920
CD4538BCM Specification
Specification
Part No
CD4538BCM
Category
Logic - Multivibrators
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
100 ns
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 15 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4538BCM PDF Datasheet
CD4538BCM Related Parts
CD4047BCM
CD4047BCM
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCMX
CD4047BCMX
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCN
CD4047BCN
onsemi
IC MULTIVIBRATOR 80NS 14DIP
CD4047BE
CD4047BE
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BEG4
CD4047BEG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BFS2226
CD4047BFS2226
Harris Corporation
CMOS LOW-POWER MONOSTABLE/ASTABL
CD4047BK
CD4047BK
Harris Corporation
IC MULTIVIBRATOR
CD4047BM
CD4047BM
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96
CD4047BM96
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96G4
CD4047BM96G4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMG4
CD4047BMG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMT
CD4047BMT
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4538BCM Description
The CD4538BCM is a dual precision monostable multivibrator integrated circuit from onsemi belonging to the 4000-series CMOS logic family. It is designed to generate highly stable, accurate pulse widths in response to trigger events, with timing determined by external resistor-capacitor (RC) networks. The device provides two independent retriggerable/ non-retriggerable monostable circuits within a single monolithic CMOS implementation, optimized for wide supply voltage operation, low power consumption, and high noise immunity.

## Device Function and System-Level Positioning

The CD4538BCM functions as a dual monostable pulse generator, commonly referred to as a “one-shot” timer. Each section of the device produces a single output pulse of defined duration when triggered by an input transition. The pulse width is determined externally by an RC timing network, making the device highly flexible for timing, pulse shaping, and event-driven control applications.

Within system architectures, the device is typically used in timing control blocks, signal conditioning stages, and digital pulse generation circuits. It is frequently employed in systems requiring precise timing delay generation, pulse stretching, missing pulse detection, and edge-triggered event processing.

Unlike retriggerable timer architectures such as 74HC123 variants, the CD4538 provides high timing accuracy with improved immunity to supply and temperature variations due to its CMOS-based constant-current timing architecture.

## Internal Architecture and Operating Principle

The CD4538BCM integrates two identical monostable multivibrator circuits. Each monostable section consists of:

* Precision input trigger conditioning circuitry
* Internal reference and threshold comparator network
* CMOS timing capacitor control switch
* Output latch and reset control logic
* Schmitt-trigger-based input stage for noise immunity

The operating principle is based on charging and discharging an external capacitor through a controlled internal current path. Upon triggering, the capacitor begins charging, and the output transitions to the active state. When the capacitor voltage reaches a defined threshold, the internal comparator resets the output to its stable state.

This architecture provides improved timing stability compared to resistor-only discharge methods used in simpler monostable implementations.

## Electrical Characteristics and Defined Parameters

The CD4538BCM is characterized by CMOS logic-level electrical behavior across a wide supply voltage range. The datasheet defines the following key parameters:

* Supply voltage range (VDD), supporting operation across a wide CMOS-compatible domain
* Input logic threshold levels, compatible with CMOS and TTL interface conditions (depending on supply voltage)
* Output drive capability, providing rail-to-rail CMOS output switching
* Quiescent supply current, typically extremely low due to CMOS static design
* Timing accuracy dependency on external RC components and internal threshold stability
* Propagation delay from trigger input to output transition
* Minimum pulse width constraints determined by internal comparator response time
* Maximum operating frequency for retriggering and pulse generation
* Input leakage currents, affecting timing accuracy in high-impedance RC networks

Timing interval is defined by the external resistor-capacitor network according to the monostable timing equation specified in the datasheet. The device is designed such that timing accuracy is primarily determined by external passive component tolerances rather than internal IC variation.

All absolute values for delay, current consumption, and switching thresholds are strictly defined in the manufacturer datasheet and depend on operating voltage, temperature, and load conditions.

## Triggering and Timing Modes

Each monostable section of the CD4538BCM supports multiple triggering configurations:

* Positive-edge triggering mode
* Negative-edge triggering mode
* Retriggerable and non-retriggerable operation depending on configuration
* Reset-controlled termination of output pulse

The device includes input conditioning circuitry that ensures reliable triggering even in the presence of slow edges or noisy input signals. Schmitt-trigger input characteristics provide hysteresis to prevent false triggering.

The timing capacitor is charged through a controlled internal current path, ensuring linear and predictable timing behavior. The output pulse width remains independent of supply voltage variations due to internal compensation mechanisms.

## Output Stage Characteristics

The CD4538BCM uses CMOS push-pull output drivers capable of sourcing and sinking current within defined limits. Output characteristics include:

* Rail-to-rail voltage swing capability
* Symmetrical sourcing and sinking output drive
* Low static output leakage
* Defined rise and fall times dependent on load capacitance
* Compatibility with CMOS and TTL input thresholds (within supply constraints)

The output stage is designed for direct interfacing with logic circuits, microcontrollers, and timing-driven control systems without the need for additional buffering in most applications.

## Timing Accuracy and Stability

Timing stability is a key performance feature of the CD4538BCM. Pulse width is determined by external resistor (R) and capacitor (C) values, with internal comparator thresholds defining the charge termination point.

Key factors affecting timing accuracy include:

* Tolerance of external R and C components
* Temperature coefficient of external capacitors
* Internal threshold voltage stability across temperature and supply variation
* Leakage currents affecting long-duration timing intervals
* PCB contamination or leakage paths in high-impedance timing nodes

The CMOS architecture ensures minimal internal timing drift, making the device suitable for precision timing applications where external component selection dominates accuracy.

## Power Consumption and Electrical Efficiency

The CD4538BCM is designed for low-power CMOS operation. Key characteristics include:

* Very low static current consumption in quiescent state
* Dynamic current consumption only during switching transitions
* Minimal power dissipation in steady-state operation
* Wide supply voltage compatibility enabling flexible system integration

Power dissipation remains extremely low even in dual-channel active operation due to CMOS transistor characteristics.

## Package and Mechanical Characteristics

The CD4538BCM is typically supplied in an SOIC-16 (Small Outline Integrated Circuit) surface-mount package. Key mechanical characteristics include:

* Dual monostable integration within a 16-pin configuration
* Standardized pinout for timing, trigger, reset, and output functions
* Surface-mount compatibility for automated assembly processes
* Low parasitic inductance and capacitance for stable timing behavior
* Tape-and-reel packaging (CM suffix) for high-volume production

The package is optimized for general-purpose industrial and consumer electronics PCB layouts.

## Typical Application Domains

The CD4538BCM is widely used in timing and pulse generation applications, including:

* Pulse width generation and pulse stretching circuits
* Missing pulse detection and watchdog timing circuits
* Frequency division and timing sequence generation
* Switch debouncing and signal conditioning
* Delay generation in control logic systems
* Industrial automation timing control blocks
* Communication signal shaping and synchronization circuits

Its flexibility in RC-based timing makes it suitable for a wide range of deterministic timing applications.

## Design and Implementation Considerations

Proper use of the CD4538BCM requires careful attention to external component selection and PCB layout:

* RC timing components must be selected with appropriate tolerance and temperature stability
* High-impedance timing nodes require protection against leakage and contamination
* Power supply decoupling is necessary to prevent timing disturbance during switching events
* Trigger input signals must meet defined edge and threshold conditions for reliable operation
* Unused inputs must be properly biased to prevent floating-state oscillation
* PCB layout should minimize leakage paths around timing capacitor nodes

Timing accuracy is fundamentally dependent on external passive component stability rather than internal IC variation.

## Conclusion

The CD4538BCM is a dual CMOS precision monostable multivibrator designed for accurate pulse generation and timing control applications. It integrates two independent timing channels with Schmitt-trigger inputs, CMOS output drivers, and RC-based timing control, providing stable and flexible pulse generation over a wide supply voltage range. Its low power consumption, high noise immunity, and externally programmable timing characteristics make it suitable for embedded timing systems, industrial control logic, and general-purpose digital pulse shaping applications.
CD4538BCM Compare Parts
  • CD4538BCM vs CD4538BCWMX
  • CD4538BCM vs CD4538BCWM
  • CD4538BCM vs CD4538BCWM
  • CD4538BCM vs CD4538BCN
  • CD4538BCM vs CD4538BCMX
  • CD4538BCM vs CD4528BMW/883
  • CD4538BCM vs CD4528BCN
  • CD4538BCM vs CD4098BPWR
  • CD4538BCM vs CD4098BPW
  • CD4538BCM vs CD4098BMT
  • CD4538BCM vs CD4098BM96G4
  • CD4538BCM vs CD4098BM96
  • CD4538BCM vs CD4098BM
  • CD4538BCM vs CD4098BKR2607
  • CD4538BCM vs CD4098BK3
  • CD4538BCM vs CD4098BK
  • CD4538BCM vs CD4098BFX
  • CD4538BCM vs CD4098BEX
  • CD4538BCM vs CD4098BE
  • CD4538BCM vs CD4098BE
  • CD4538BCM vs CD4098BD3
  • CD4538BCM vs CD4047BPWR
  • CD4538BCM vs CD4047BPW
  • CD4538BCM vs CD4047BNSR
  • CD4538BCM vs CD4047BNS
  • CD4538BCM vs CD4047BMT
  • CD4538BCM vs CD4047BMG4
  • CD4538BCM vs CD4047BM96G4
  • CD4538BCM vs CD4047BM96
  • CD4538BCM vs CD4047BM
  • CD4538BCM vs CD4047BK
  • CD4538BCM vs CD4047BFS2226
  • CD4538BCM vs CD4047BEG4
  • CD4538BCM vs CD4047BE
  • CD4538BCM vs CD4047BCN
  • CD4538BCM vs CD4047BCMX
  • CD4538BCM vs CD4047BCM
  • CD4538BCM vs CD4098BF3A
  • CD4538BCM vs CD4098BF3A
  • CD4538BCM vs CD4098BF
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description