☰
CD4099BE
CD4099BE
Active
Description:  IC ADDRESSABL LATCH 8BIT 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4099BE Datasheet
History Price: $0.76000
In Stock: 9680
CD4099BE vs CD4508BD3
Series
4000B
4000B
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
D-Type, Addressable
D-Type Transparent Latch
Circuit
1:8
4:4
Output Type
Standard
Tri-State, Non-Inverted
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
1
2
Delay Time - Propagation
50ns
50ns @ 15V, 50pF
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
24-CDIP (0.300", 7.62mm) Window
Supplier Device Package
16-PDIP
24-CDIP