☰
CD4099BE
CD4099BE
Active
Description:  IC ADDRESSABL LATCH 8BIT 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4099BE Datasheet
History Price: $0.76000
In Stock: 9680
CD4099BE Specification
Specification
Part No
CD4099BE
Category
Logic - Latches
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type, Addressable
Circuit
1:8
Output Type
Standard
Voltage - Supply
3V ~ 18V
Independent Circuits
1
Delay Time - Propagation
50ns
Current - Output High, Low
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4099BE Related Parts
CD4042AD3
CD4042AD3
Harris Corporation
CMOS LOGIC QUAD CLOCKED D LATCH
CD4042BD
CD4042BD
Texas Instruments
IC QUAD CLOCKED D LATCH 16SOIC
CD4042BDR
CD4042BDR
Texas Instruments
IC QUAD CLOCKED D LATCH 16SOIC
CD4042BDRG4
CD4042BDRG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDT
CD4042BDT
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDW
CD4042BDW
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWR
CD4042BDWR
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWRE4
CD4042BDWRE4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWRG4
CD4042BDWRG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BE
CD4042BE
Texas Instruments
QUAD D LATCH 16-DIP
CD4042BE
CD4042BE
Harris Corporation
D LATCH, 4000/14000/40000 SERIES
CD4042BE
CD4042BE
Harris Corporation
IC CMOS QUAD CLOCKED "D" LATCH 1
CD4099BE Description

The CD4099BE is a versatile CMOS digital logic device from Texas Instruments, specifically designed as a quad two-input multiplexer/demultiplexer. It is part of the CD4000 series, which consists of a wide range of CMOS logic ICs. The CD4099BE is widely used in digital circuits where signal routing and selection are needed.

## Key Features

1. Quad Functionality:
- The CD4099BE contains four independent two-input multiplexers/demultiplexers, allowing for multiple signal processing in a single package.

2. CMOS Technology:
- Utilizing CMOS technology, the device offers low power consumption and high noise immunity, making it suitable for battery-operated devices.

3. Wide Supply Voltage Range:
- The CD4099BE operates over a broad supply voltage range from 3V to 15V, providing flexibility in various applications.

4. High Speed:
- With propagation delays typically under 100 ns, the device can handle high-speed signal switching.

5. Logic Compatibility:
- It is compatible with standard TTL logic levels, allowing easy integration into existing systems without requiring additional level shifting.

6. Low Power Dissipation:
- The device has a low static power consumption, making it ideal for low-power applications.

7. Pin Configuration:
- Available in various package options, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), facilitating easy integration into different circuit layouts.

## Electrical Specifications

Here are the key electrical specifications for the CD4099BE:

| Parameter | Description |
|-------------------------------------|-------------------------------------------|
| Supply Voltage (V_DD) | 3V to 15V |
| Input Voltage (V_IN) | 0V to V_DD |
| Output Voltage (V_OUT) | 0V to V_DD |
| Propagation Delay (t_PD) | Typically ≤ 100 ns at V_DD = 5V |
| Input Current (I_IN) | ±1 μA (max) at V_DD = 15V |
| Output Current (I_OUT) | ±5 mA (max) |
| Operating Temperature Range | -55°C to +125°C |
| Power Dissipation | 1 mW (typical) at V_DD = 5V |
| Fan-out | 10 (TTL) |

## Functional Description

The CD4099BE operates as a multiplexer when data inputs are routed to a single output based on control signals, and as a demultiplexer when a single input is directed to one of several outputs.

- Multiplexer Operation: The device selects one of the two inputs (A or B) per channel based on a control signal (S). The selected input is routed to the output (Y).
- Demultiplexer Operation: When configured as a demultiplexer, the single input (X) is directed to one of the two outputs (Y1 or Y2) based on the select line (S).

## Pin Configuration

The CD4099BE is housed in a 16-pin DIP package. Below is the typical pinout description:

```
+------------------------------+
| 1 A1 Y1 |
| 2 B1 |
| 3 S1 |
| 4 GND |
| 5 A2 Y2 |
| 6 B2 |
| 7 S2 |
| 8 V_DD |
| 9 A3 Y3 |
| 10 B3 |
| 11 S3 |
| 12 NC |
| 13 A4 Y4 |
| 14 B4 |
| 15 S4 |
| 16 NC |
+------------------------------+
```

(Note: This pinout is illustrative; please refer to the official datasheet for detailed pin assignments.)

## Applications

The CD4099BE is widely used in various applications due to its flexibility and functionality:

1. Data Routing: It serves effectively in data routing applications, selecting between multiple data sources to direct to a single output.

2. Signal Switching: Ideal for switching signals in communication systems, enabling efficient channel management.

3. Analog Signal Processing: Can be used in conjunction with analog circuits for signal multiplexing and demultiplexing tasks.

4. Memory Address Selection: Useful in memory address decoding applications, where it helps in selecting memory locations based on control signals.

5. Control Systems: It finds applications in control systems where multiple inputs need to be managed and selected based on certain conditions.

6. Audio Processing: Used in audio equipment for selecting between different audio inputs or outputs without significant signal degradation.

## Development Tools and Resources

Texas Instruments provides comprehensive support for the CD4099BE, including:

- Datasheets: Detailed specifications, application circuits, and functional descriptions are available on the TI website.
- Evaluation Boards: TI offers evaluation boards to test the performance of the CD4099BE in real-world applications.
- Design Resources: Application notes and design guides help engineers implement the device effectively in their designs.

## Conclusion

The Texas Instruments CD4099BE is a highly flexible and reliable choice for applications needing efficient signal routing and selection. Its combination of low power consumption, compatibility with TTL logic, and versatility makes it an essential component in modern digital circuits. For further details and specific design resources, please refer to Texas Instruments' official documentation and support channels.
CD4099BE Compare Parts
  • CD4099BE vs CD4724BPWRE4
  • CD4099BE vs CD4724BPWR
  • CD4099BE vs CD4724BPWG4
  • CD4099BE vs CD4724BPWE4
  • CD4099BE vs CD4724BPW
  • CD4099BE vs CD4724BNSRG4
  • CD4099BE vs CD4724BNSRE4
  • CD4099BE vs CD4724BNSR
  • CD4099BE vs CD4724BFX
  • CD4099BE vs CD4724BF3A
  • CD4099BE vs CD4724BF
  • CD4099BE vs CD4724BE
  • CD4099BE vs CD4724BD
  • CD4099BE vs CD4724BCN
  • CD4099BE vs CD4724BCMX
  • CD4099BE vs CD4724BCMX
  • CD4099BE vs CD4724BCM
  • CD4099BE vs CD4723BCN
  • CD4099BE vs CD4508BPWR
  • CD4099BE vs CD4508BPW
  • CD4099BE vs CD4508BNSR
  • CD4099BE vs CD4508BNS
  • CD4099BE vs CD4508BM96
  • CD4099BE vs CD4508BM
  • CD4099BE vs CD4508BEG4
  • CD4099BE vs CD4508BE
  • CD4099BE vs CD4508BD3
  • CD4099BE vs CD4508BD
  • CD4099BE vs CD4099BPWR
  • CD4099BE vs CD4099BPWG4
  • CD4099BE vs CD4099BPWE4
  • CD4099BE vs CD4099BPW
  • CD4099BE vs CD4099BNSR
  • CD4099BE vs CD4099BNS
  • CD4099BE vs CD4099BMT
  • CD4099BE vs CD4099BMG4
  • CD4099BE vs CD4099BM96
  • CD4099BE vs CD4099BM
  • CD4099BE vs CD4099BK
  • CD4099BE vs CD4099BFX
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend