☰
CD4099BE
CD4099BE
Active
Description:  IC ADDRESSABL LATCH 8BIT 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4099BE Datasheet
History Price: $0.76000
In Stock: 9680
CD4099BE vs CD4724BCMX
Series
4000B
4000B
Packaging
Tube
Bulk
Status
Active
Obsolete
Logic Type
D-Type, Addressable
D-Type, Addressable
Circuit
1:8
1:8
Output Type
Standard
Standard
Voltage - Supply
3V ~ 18V
3V ~ 15V
Independent Circuits
1
1
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
8.8mA, 8.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC