☰
CD4504BEE4
CD4504BEE4
Active
Description:  CMOS HEX VOLTAGE-LEVEL SHIFTER F
Manufacturer:  Texas Instruments
Datasheet:   CD4504BEE4 Datasheet
History Price: $0.27402
In Stock: 18560
CD4504BEE4 vs CD40109BF
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Translator Type
Mixed Signal
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
4
Channels per Circuit
-
-
Voltage - VCCA
-
3 V ~ 18 V
Voltage - VCCB
-
3 V ~ 18 V
Input Signal
-
-
Output Signal
CMOS
-
Output Type
Non-Inverted
Tri-State
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP