☰
CD4511BCN
CD4511BCN
Obsolete
Description:  IC DRVR 7 SEGMENT 16DIP
Manufacturer:  onsemi
Datasheet:   CD4511BCN Datasheet
History Price: Obsolete
In Stock: 7040
CD4511BCN vs CD4543BM
Manufacturer
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Active
Display Type
LED
LCD
Configuration
7 Segment
7 Segment
Interface
BCD
BCD
Digits or Characters
-
1 Digit
Current - Supply
10 μA
40 nA
Voltage - Supply
3V ~ 15V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC