☰
CD4543BM
CD4543BM
Active
Description:  IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4543BM Datasheet
History Price: $1.23000
In Stock: 40080
CD4543BM Specification
Specification
Part No
CD4543BM
Category
PMIC - Display Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
7 Segment
Interface
BCD
Digits or Characters
1 Digit
Current - Supply
40 nA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4543BM Related Parts
CD4054BE
CD4054BE
Harris Corporation
LIQUID CRYSTAL DRIVER, 4-SEGMENT
CD4054BE
CD4054BE
Texas Instruments
IC DRVR 4 SEGMENT 16DIP
CD4054BF
CD4054BF
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
CD4054BFX
CD4054BFX
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
CD4054BM
CD4054BM
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BM96
CD4054BM96
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BMT
CD4054BMT
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BNSR
CD4054BNSR
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BNSRE4
CD4054BNSRE4
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BNSRG4
CD4054BNSRG4
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BPW
CD4054BPW
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4054BPWR
CD4054BPWR
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4543BM Description

The CD4543BM is a versatile integrated circuit designed for use in digital applications, particularly as a BCD (Binary-Coded Decimal) to 7-segment latch/decoder/driver. Manufactured by Texas Instruments, this device is widely used in applications such as digital clocks, frequency counters, and other display systems where numerical output is required.

## Key Features

1. BCD to 7-Segment Decoding: The CD4543BM can convert binary-coded decimal inputs into the corresponding signals needed to drive a 7-segment display. This enables the visualization of numeric data in a straightforward manner.

2. Latch Functionality: The IC incorporates a latch that allows the stored input data to remain constant until it is updated, enabling stable display outputs that are not affected by changes in the input state.

3. Directly Drives LED and LCD Displays: The CD4543BM can be used to directly drive both LED and LCD segments, making it suitable for various display technologies.

4. Low Power Consumption: Designed with efficiency in mind, this device operates at low power levels, making it ideal for battery-operated applications.

5. Wide Voltage Supply Range: The CD4543BM can operate within a broad voltage range, making it adaptable to different circuit requirements.

6. Built-in Blanking and Test Functions: The device includes features for segment blanking and testing, improving the flexibility of the design.

7. High Noise Immunity: With a robust design that minimizes susceptibility to noise, this IC is reliable for use in environments where signal integrity is critical.

## Specifications

Below are the detailed specifications for the CD4543BM:

- Supply Voltage (V_DD):
- Operating Range: 3 V to 15 V
- Recommended Operating Condition: 5 V to 15 V

- Input Voltage Levels:
- High Level (V_IH): Minimum 2.0 V (for V_DD = 5 V)
- Low Level (V_IL): Maximum 0.8 V (for V_DD = 5 V)

- Output Voltage Levels:
- High Level Output Voltage (V_OH): Minimum V_DD - 0.5 V
- Low Level Output Voltage (V_OL): Maximum 0.5 V

- Input and Output Characteristics:
- Input Current (I_IH/I_IL): Max ±1 μA (at V_DD = 15 V)
- Output Current (I_OH/I_OL): Max 25 mA

- Propagation Delay (t_PD):
- Typical: 30 ns (at V_DD = 5 V)

- Power Dissipation:
- Maximum: 500 mW

- Temperature Range:
- Operating: -40°C to +85°C (commercial grade)

- Number of Outputs: 7 segments (plus decimal point)

- Pin Configuration:
- 16-pin DIP or SOIC package, allowing for easy integration into various circuit designs.

## Applications

The CD4543BM is versatile and suitable for a wide variety of applications, including:

- Digital Clocks: Used to display time in a user-friendly format.
- Frequency Counters: Provides a visual readout of frequency measurements.
- Measuring Instruments: Ideal for devices that require a digital display of values.
- Consumer Electronics: Found in various home appliances displaying numerical information.
- Industrial Control Systems: Utilized in displays for monitoring and control systems.

## Conclusion

The Texas Instruments CD4543BM is an efficient and flexible solution for driving 7-segment displays from BCD inputs. Its combination of low power consumption, wide supply voltage range, and robust functionality makes it an excellent choice for various digital display applications. Whether used in consumer electronics, industrial systems, or educational projects, the CD4543BM offers reliable performance and ease of integration, meeting the diverse needs of modern electronic designs.
CD4543BM Compare Parts
  • CD4543BM vs CD4543BPW
  • CD4543BM vs CD4543BNSRG4
  • CD4543BM vs CD4543BNSR
  • CD4543BM vs CD4543BNS
  • CD4543BM vs CD4543BMT
  • CD4543BM vs CD4543BM96
  • CD4543BM vs CD4543BF
  • CD4543BM vs CD4543BEG4
  • CD4543BM vs CD4543BE
  • CD4543BM vs CD4511BPWR
  • CD4543BM vs CD4511BPWG4
  • CD4543BM vs CD4511BPW
  • CD4543BM vs CD4511BNSRG4
  • CD4543BM vs CD4511BNSR
  • CD4543BM vs CD4511BE
  • CD4543BM vs CD4511BCN
  • CD4543BM vs CD4056BPWR
  • CD4543BM vs CD4056BPW
  • CD4543BM vs CD4056BNSRG4
  • CD4543BM vs CD4056BNSRE4
  • CD4543BM vs CD4056BNSR
  • CD4543BM vs CD4056BMT
  • CD4543BM vs CD4056BMG4
  • CD4543BM vs CD4056BME4
  • CD4543BM vs CD4056BM96
  • CD4543BM vs CD4056BM
  • CD4543BM vs CD4056BFX
  • CD4543BM vs CD4056BF
  • CD4543BM vs CD4056BEX
  • CD4543BM vs CD4056BE
  • CD4543BM vs CD4055BPWRG4
  • CD4543BM vs CD4055BPWRE4
  • CD4543BM vs CD4055BPWR
  • CD4543BM vs CD4055BPW
  • CD4543BM vs CD4055BNSRG4
  • CD4543BM vs CD4055BNSRE4
  • CD4543BM vs CD4055BNSR
  • CD4543BM vs CD4055BMT
  • CD4543BM vs CD4055BM96G4
  • CD4543BM vs CD4055BM96E4
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object