Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD4512BM
CD4512BM
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DATA SEL/MULTPL 1X8:1 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4512BM Datasheet
History Price: $1.28000
In Stock: 39760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4512BM vs CD4016BM
Part No
CD4512BM
CD4016BM
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Type
Data Selector/Multiplexer
Bilateral, FET Switches
Circuit
1 x 8:1
1 x 1:1
Independent Circuits
1
4
Current - Output High, Low
6.8mA, 6.8mA
-
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
14-SOIC