☰
CD4016BM
CD4016BM
Active
Description:  IC BILATERAL SW 1 X 1:1 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4016BM Datasheet
History Price: $1.10000
In Stock: 20880
CD4016BM Specification
Specification
Part No
CD4016BM
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bilateral, FET Switches
Circuit
1 x 1:1
Independent Circuits
4
Current - Output High, Low
-
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CD4016BM Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4016BM Description

The Texas Instruments CD4016BM is a quad bilateral switch IC designed for various signal switching applications. It is widely used in analog signal processing, allowing users to control the flow of signals with ease and efficiency. This device can switch both analog and digital signals, making it versatile for various circuits.

## Key Features

1. Quad Bilateral Switch:
- The CD4016BM contains four independent switches that can be controlled by a common control signal. Each switch can connect or disconnect an input signal from its output based on the control voltage applied.

2. High Speed:
- The device operates at high speeds, making it suitable for applications that require rapid switching.

3. Low On-Resistance:
- The typical on-resistance (R_on) is low, ensuring minimal signal loss and distortion when the switch is closed.

4. Wide Supply Voltage Range:
- The CD4016BM operates over a wide supply voltage range, typically from 3V to 15V, allowing for flexibility in different circuit designs.

5. Low Power Consumption:
- The device features low power consumption characteristics, making it suitable for battery-operated devices.

6. TTL Compatible:
- The control inputs are TTL compatible, facilitating easy interfacing with microcontrollers and other digital logic devices.

7. High Noise Immunity:
- The design provides good noise immunity, which is essential for reliable operation in noisy environments.

## Specifications

| Parameter | Value |
|-------------------------------|------------------------|
| Number of Switches | 4 |
| Operating Voltage Range | 3V to 15V |
| Control Voltage (V_IH/V_IL) | TTL compatible |
| On-Resistance (R_on) | ~50 Ω (typical at 5V) |
| Input Leakage Current | < 100 nA |
| Continuous Current per Switch | ±10 mA |
| Package Type | DIP-14 / SOIC-14 |
| Temperature Range | -40°C to +85°C |

## Pin Configuration

The CD4016BM typically comes in a 14-pin Dual In-line Package (DIP) or a Surface Mount Package (SOIC). Below is a brief description of the pin configuration:

- Pin 1-4: Inputs/Outputs (S1, S2, S3, S4)
- Pin 5, 6, 9, 10: Control Inputs (C1, C2, C3, C4)
- Pin 7: Ground (GND)
- Pin 14: V_DD (Supply Voltage)
- Pin 8, 11, 12, 13: N.C (No Connect)

## Applications

The CD4016BM is utilized in a variety of applications, including:

- Signal Routing: Used in audio and video routing applications to select between different sources.
- Multiplexing: Acts as a multiplexer in analog signal paths.
- Data Acquisition Systems: Helps in switching sensor signals to ADCs.
- Control Systems: Used in industrial control systems to manage signal paths.

## Advantages

- Versatile Switching Capability: Can handle both analog and digital signals effectively.
- Compact Size: The small footprint allows for use in space-constrained applications.
- Robust Performance: Reliable operation across a wide temperature range.
- Easy Integration: TTL compatibility makes it easy to integrate into existing digital systems.

## Conclusion

The Texas Instruments CD4016BM is a robust and versatile quad bilateral switch that provides efficient signal switching capabilities for various applications. Its low on-resistance, wide operating voltage range, and compatibility with standard logic levels make it an excellent choice for designers looking to incorporate reliable switching functionality into their circuits. Whether for audio routing, data acquisition, or control systems, the CD4016BM delivers performance and reliability in a compact package.
CD4016BM Compare Parts
  • CD4016BM vs CD4556BM96
  • CD4016BM vs CD4556BM
  • CD4016BM vs CD4556BFX
  • CD4016BM vs CD4556BF3A
  • CD4016BM vs CD4556BF
  • CD4016BM vs CD4556BEX
  • CD4016BM vs CD4556BE
  • CD4016BM vs CD4556BE
  • CD4016BM vs CD4555BPWRG4
  • CD4016BM vs CD4555BPWR
  • CD4016BM vs CD4555BPW
  • CD4016BM vs CD4555BNSR
  • CD4016BM vs CD4555BMT
  • CD4016BM vs CD4555BM96
  • CD4016BM vs CD4555BM
  • CD4016BM vs CD4555BF3A
  • CD4016BM vs CD4555BEG4
  • CD4016BM vs CD4555BE
  • CD4016BM vs CD4555BE
  • CD4016BM vs CD4555BD3
  • CD4016BM vs CD4532BPWR
  • CD4016BM vs CD4532BPWG4
  • CD4016BM vs CD4532BPWE4
  • CD4016BM vs CD4532BPW
  • CD4016BM vs CD4532BNSR
  • CD4016BM vs CD4532BNS
  • CD4016BM vs CD4532BMT
  • CD4016BM vs CD4532BMG4
  • CD4016BM vs CD4532BM96E4
  • CD4016BM vs CD4532BM96
  • CD4016BM vs CD4532BM
  • CD4016BM vs CD4532BFX
  • CD4016BM vs CD4532BEX
  • CD4016BM vs CD4532BEG4
  • CD4016BM vs CD4532BE
  • CD4016BM vs CD4532BE
  • CD4016BM vs CD4515BME4
  • CD4016BM vs CD4515BM96
  • CD4016BM vs CD4515BM
  • CD4016BM vs CD4515BF
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect