☰
CD4512BPW
CD4512BPW
Active
Description:  IC DATA SELECT/MUX 1X8:1 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4512BPW Datasheet
History Price: $1.28000
In Stock: 5200
CD4512BPW vs CD4066BE
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Type
Data Selector/Multiplexer
Bilateral, FET Switches
Circuit
1 x 8:1
1 x 1:1
Independent Circuits
1
4
Current - Output High, Low
6.8mA, 6.8mA
-
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
14-PDIP