☰
CD4066BE
CD4066BE
Active
Description:  IC BILATERAL SW 1 X 1:1 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4066BE Datasheet
History Price: $0.54000
In Stock: 39280
CD4066BE Specification
Specification
Part No
CD4066BE
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bilateral, FET Switches
Circuit
1 x 1:1
Independent Circuits
4
Current - Output High, Low
-
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
CD4066BE Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4066BE Description
The Texas Instruments CD4066BE is a quad bilateral switch that is widely used in various electronic applications for signal routing and switching. This device is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices, which are known for their low power consumption and high noise immunity. Below is a detailed introduction to the CD4066BE, including its specifications and typical applications.

## Overview

The CD4066BE consists of four independent switches that can be used to control analog or digital signals. Each switch is bidirectional, meaning that it can pass signals in both directions. This feature makes the CD4066BE versatile for applications such as audio signal routing, data multiplexing, and analog signal processing.

## Key Features

1. Quad Bilateral Switch: The device contains four independent switches, allowing for multiple signal paths to be controlled simultaneously.
2. Low On-Resistance: The on-resistance (R_on) of the switches is low, typically around 50 ohms, which minimizes signal distortion and loss.
3. Wide Supply Voltage Range: The CD4066BE operates over a wide supply voltage range from 3V to 15V, making it suitable for various applications.
4. High Noise Immunity: The CMOS technology used in the CD4066BE provides high noise immunity, ensuring reliable operation in noisy environments.
5. Low Power Consumption: The device consumes very little power, making it ideal for battery-operated devices.
6. High Speed: The switching speed is fast, allowing for quick signal routing without significant delay.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage Range (V_IN): 0V to V_DD
- On-Resistance (R_on): Typically 50 ohms at V_DD = 9V
- Maximum Continuous Current (I_O): ±10 mA
- Maximum Power Dissipation (P_D): 500 mW
- Operating Temperature Range: -55°C to +125°C
- Propagation Delay: Typically 10 ns
- Control Voltage (V_CTL): 0V to V_DD

## Pin Configuration

The CD4066BE is available in a 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The pin configuration is as follows:

- Pin 1: Switch 1 Control (C1)
- Pin 2: Switch 1 Input/Output (A1)
- Pin 3: Switch 1 Input/Output (B1)
- Pin 4: Switch 2 Control (C2)
- Pin 5: Switch 2 Input/Output (A2)
- Pin 6: Switch 2 Input/Output (B2)
- Pin 7: Ground (GND)
- Pin 8: Switch 3 Control (C3)
- Pin 9: Switch 3 Input/Output (A3)
- Pin 10: Switch 3 Input/Output (B3)
- Pin 11: Switch 4 Control (C4)
- Pin 12: Switch 4 Input/Output (A4)
- Pin 13: Switch 4 Input/Output (B4)
- Pin 14: V_DD (Supply Voltage)

## Applications

The CD4066BE is used in a variety of applications, including:

- Audio Signal Switching: It can be used to route audio signals in mixers and effects units.
- Data Multiplexing: The device can switch between multiple data sources in communication systems.
- Analog Signal Processing: It is suitable for applications that require the manipulation of analog signals, such as in filters and modulators.
- Test Equipment: The CD4066BE is often used in test and measurement equipment for signal routing.

## Conclusion

The Texas Instruments CD4066BE is a versatile and reliable quad bilateral switch that offers low on-resistance, wide supply voltage range, and low power consumption. Its ability to handle both analog and digital signals makes it a popular choice in various electronic applications. Whether used in audio processing, data multiplexing, or signal routing, the CD4066BE provides an effective solution for engineers and designers looking to implement switching functions in their circuits.
CD4066BE Compare Parts
  • CD4066BE vs CD4556BM96
  • CD4066BE vs CD4556BM
  • CD4066BE vs CD4556BFX
  • CD4066BE vs CD4556BF3A
  • CD4066BE vs CD4556BF
  • CD4066BE vs CD4556BEX
  • CD4066BE vs CD4556BE
  • CD4066BE vs CD4556BE
  • CD4066BE vs CD4555BPWRG4
  • CD4066BE vs CD4555BPWR
  • CD4066BE vs CD4555BPW
  • CD4066BE vs CD4555BNSR
  • CD4066BE vs CD4555BMT
  • CD4066BE vs CD4555BM96
  • CD4066BE vs CD4555BM
  • CD4066BE vs CD4555BF3A
  • CD4066BE vs CD4555BEG4
  • CD4066BE vs CD4555BE
  • CD4066BE vs CD4555BE
  • CD4066BE vs CD4555BD3
  • CD4066BE vs CD4532BPWR
  • CD4066BE vs CD4532BPWG4
  • CD4066BE vs CD4532BPWE4
  • CD4066BE vs CD4532BPW
  • CD4066BE vs CD4532BNSR
  • CD4066BE vs CD4532BNS
  • CD4066BE vs CD4532BMT
  • CD4066BE vs CD4532BMG4
  • CD4066BE vs CD4532BM96E4
  • CD4066BE vs CD4532BM96
  • CD4066BE vs CD4532BM
  • CD4066BE vs CD4532BFX
  • CD4066BE vs CD4532BEX
  • CD4066BE vs CD4532BEG4
  • CD4066BE vs CD4532BE
  • CD4066BE vs CD4532BE
  • CD4066BE vs CD4515BME4
  • CD4066BE vs CD4515BM96
  • CD4066BE vs CD4515BM
  • CD4066BE vs CD4515BF
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect