☰
CD4512BPWR
CD4512BPWR
Active
Description:  IC DATA SELECT/MUX 1X8:1 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4512BPWR Datasheet
History Price: $0.66000
In Stock: 34720
CD4512BPWR vs CD4532BM96
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Data Selector/Multiplexer
Priority Encoder
Circuit
1 x 8:1
1 x 8:3
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC