☰
CD4532BM96
CD4532BM96
Active
Description:  IC PRIORITY ENCOD 1 X 8:3 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4532BM96 Datasheet
History Price: $0.54000
In Stock: 800
CD4532BM96 Specification
Specification
Part No
CD4532BM96
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Priority Encoder
Circuit
1 x 8:3
Independent Circuits
1
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4532BM96 Related Parts
CD40147BE
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4532BM96 Description

The CD4532BM96 is a high-performance, CMOS-based 4-bit magnitude comparator designed for various digital applications. This device can compare two 4-bit binary numbers and provide output signals indicating whether one number is greater than, less than, or equal to the other. The CD4532BM96 is part of Texas Instruments’ extensive line of digital logic devices, offering high-speed operation with low power consumption.

## Key Features

1. 4-Bit Comparison:
- Compares two 4-bit binary numbers (A3-A0 and B3-B0) and determines their relative magnitude.

2. Three Output Signals:
- Outputs include:
- A > B (A Greater): High if A is greater than B.
- A < B (A Less): High if A is less than B.
- A = B (A Equal): High if A is equal to B.

3. Wide Supply Voltage Range:
- Operates from 3V to 15V, making it suitable for a variety of applications.

4. Low Power Consumption:
- Designed for low static and dynamic power consumption, facilitating battery-operated designs.

5. High Noise Immunity:
- As a CMOS device, it offers high noise margins, ensuring reliable operation in noisy environments.

6. Schmitt Trigger Inputs:
- Provides hysteresis for improved noise immunity and faster switching times.

7. Temperature Range:
- Standard operating temperature range from -40°C to +85°C.

8. Pin Configuration:
- Available in a 16-pin dual-in-line package (DIP) and surface mount packages for layout flexibility.

## Specifications

Here are the detailed specifications of the CD4532BM96:

| Parameter | Specification |
|-----------------------------------|----------------------------------|
| Supply Voltage (VDD) | 3V to 15V |
| Input Voltage Range | 0 to VDD |
| Output Voltage Levels | VSS (low) to VDD (high) |
| Logic Family | CMOS |
| Maximum Input Current | 1 µA (max) |
| Propagation Delay Time | 100 ns (typical at 5V) |
| Power Dissipation | 1 µA (static, typical) |
| Temperature Range | -40°C to +85°C |
| Output Drive Capability | 5 mA (typical) |
| Hysteresis Voltage | Approximately 0.5V |

## Functional Description

The CD4532BM96 operates by receiving two 4-bit inputs (A and B) and comparing them bit-wise from the most significant bit to the least significant bit. The comparison is performed as follows:

- Equal Output (A = B): This output is asserted high when all corresponding bits of A and B are identical.
- Greater Than Output (A > B): This output goes high when the first differing bit, starting from the most significant, indicates that A has a higher value than B.
- Less Than Output (A < B): Conversely, this output indicates that A is less than B when the first differing bit shows B has a higher value.

## Applications

The CD4532BM96 is widely used in various digital applications, including but not limited to:

- Digital Comparators: Essential in systems that require numerical comparisons for decision-making processes.
- Data Processing Units: Utilized in microcontrollers and processors for arithmetic and logical operations.
- Embedded Systems: Suitable for use in programmable logic devices and field-programmable gate arrays (FPGAs).
- Consumer Electronics: Implemented in products requiring numeric comparisons such as calculators, scoreboards, and digital readouts.
- Communication Systems: Used in data transmission systems where signal comparison is necessary.

## Conclusion

The Texas Instruments CD4532BM96 is a versatile and efficient 4-bit magnitude comparator, ideal for a broad range of digital applications. With its low power consumption, wide supply voltage range, and robust design characteristics, it provides reliable performance in both consumer and industrial electronics. For more information, engineers and designers can refer to the official Texas Instruments datasheet, which provides additional details, application notes, and typical circuit configurations.
CD4532BM96 Compare Parts
  • CD4532BM96 vs CD4556BM96
  • CD4532BM96 vs CD4556BM
  • CD4532BM96 vs CD4556BFX
  • CD4532BM96 vs CD4556BF3A
  • CD4532BM96 vs CD4556BF
  • CD4532BM96 vs CD4556BEX
  • CD4532BM96 vs CD4556BE
  • CD4532BM96 vs CD4556BE
  • CD4532BM96 vs CD4555BPWRG4
  • CD4532BM96 vs CD4555BPWR
  • CD4532BM96 vs CD4555BPW
  • CD4532BM96 vs CD4555BNSR
  • CD4532BM96 vs CD4555BMT
  • CD4532BM96 vs CD4555BM96
  • CD4532BM96 vs CD4555BM
  • CD4532BM96 vs CD4555BF3A
  • CD4532BM96 vs CD4555BEG4
  • CD4532BM96 vs CD4555BE
  • CD4532BM96 vs CD4555BE
  • CD4532BM96 vs CD4555BD3
  • CD4532BM96 vs CD4532BPWR
  • CD4532BM96 vs CD4532BPWG4
  • CD4532BM96 vs CD4532BPWE4
  • CD4532BM96 vs CD4532BPW
  • CD4532BM96 vs CD4532BNSR
  • CD4532BM96 vs CD4532BNS
  • CD4532BM96 vs CD4532BMT
  • CD4532BM96 vs CD4532BMG4
  • CD4532BM96 vs CD4532BM96E4
  • CD4532BM96 vs CD4532BM
  • CD4532BM96 vs CD4532BFX
  • CD4532BM96 vs CD4532BEX
  • CD4532BM96 vs CD4532BEG4
  • CD4532BM96 vs CD4532BE
  • CD4532BM96 vs CD4532BE
  • CD4532BM96 vs CD4515BME4
  • CD4532BM96 vs CD4515BM96
  • CD4532BM96 vs CD4515BM
  • CD4532BM96 vs CD4515BF
  • CD4532BM96 vs CD4515BEG4
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.