☰
CD4516BE
CD4516BE
Active
Description:  IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4516BE Datasheet
History Price: $0.66000
In Stock: 32880
CD4516BE vs CD4521BM
Part No
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Binary Counter
Divide-by-2
Direction
Up, Down
-
Number of Elements
1
1
Number of Bits per Element
4
24
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
11 MHz
13 MHz
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC