☰
CD4516BE
CD4516BE
Active
Description:  IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4516BE Datasheet
History Price: $0.66000
In Stock: 32880
CD4516BE Specification
Specification
Part No
CD4516BE
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up, Down
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
11 MHz
Trigger Type
Positive Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4516BE Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4516BE Description
The Texas Instruments CD4516BE is a 4-bit static random-access memory (SRAM) device that is part of the CD4000 series of CMOS logic integrated circuits. This device is designed for use in various digital applications, including data storage, memory expansion, and as a building block in more complex digital systems. Below is a detailed overview of the CD4516BE, including its specifications and features.

## Overview

The CD4516BE is a 4-bit memory device that can store 16 different 4-bit words, making it suitable for applications that require small amounts of data storage. It operates on a wide voltage range, making it versatile for various electronic designs. The device is particularly noted for its low power consumption and high noise immunity, which are characteristic of CMOS technology.

## Key Features

1. Memory Capacity:
- 4 bits per word
- 16 words total (4 bits x 16 = 64 bits)

2. Operating Voltage:
- Wide supply voltage range: 3V to 15V

3. Low Power Consumption:
- Typically consumes less power compared to other memory technologies, making it suitable for battery-operated devices.

4. High Noise Immunity:
- The CMOS technology used in the CD4516BE provides excellent noise margins, ensuring reliable operation in noisy environments.

5. Static Operation:
- The device does not require refresh cycles, unlike dynamic RAM (DRAM), which simplifies the design of memory systems.

6. Asynchronous Operation:
- The CD4516BE allows for asynchronous read and write operations, providing flexibility in data handling.

## Pin Configuration

The CD4516BE typically comes in a 16-pin dual in-line package (DIP) or surface-mount package. The pin configuration includes:

- A0 to A3: Address inputs (4 bits)
- D0 to D3: Data inputs/outputs (4 bits)
- CE: Chip Enable (active low)
- WE: Write Enable (active low)
- OE: Output Enable (active low)
- VDD: Positive power supply
- VSS: Ground

## Electrical Characteristics

The following are typical electrical characteristics of the CD4516BE:

- Supply Voltage (VDD): 3V to 15V
- Input Voltage (VIH): Minimum 0.7 * VDD (high level), Maximum VDD (low level)
- Output Voltage (VOH): Minimum 0.9 * VDD (high level), Maximum VDD (low level)
- Input Current (IIN): Typically ±1 µA
- Output Current (IOUT): Typically ±2.5 mA
- Operating Temperature Range: -55°C to +125°C

## Timing Characteristics

The timing characteristics are crucial for ensuring proper operation in synchronous systems. Typical values include:

- Propagation Delay (tPD): The time it takes for an input change to affect the output, typically in the range of nanoseconds.
- Access Time (tACC): The time required to access data after a read command is issued.
- Setup Time (tSU): The minimum time the data must be stable before the clock edge.
- Hold Time (tH): The minimum time the data must remain stable after the clock edge.

## Applications

The CD4516BE is suitable for a variety of applications, including:

- Data storage in microcontroller-based systems
- Memory expansion for digital circuits
- Temporary data storage in digital signal processing
- Educational projects and prototyping

## Conclusion

The Texas Instruments CD4516BE is a versatile and efficient 4-bit static RAM device that offers a range of features suitable for various digital applications. Its low power consumption, wide operating voltage range, and asynchronous operation make it an excellent choice for designers looking to implement memory solutions in their electronic projects. Whether used in simple applications or as part of more complex systems, the CD4516BE provides reliable performance and ease of integration.
CD4516BE Compare Parts
  • CD4516BE vs CD4536BF3A
  • CD4516BE vs CD4536BD
  • CD4516BE vs CD4522BPWRG4
  • CD4516BE vs CD4522BPWRE4
  • CD4516BE vs CD4522BPWR
  • CD4516BE vs CD4522BPWE4
  • CD4516BE vs CD4522BPW
  • CD4516BE vs CD4522BNSRG4
  • CD4516BE vs CD4522BNSRE4
  • CD4516BE vs CD4522BNSR
  • CD4516BE vs CD4522BMT
  • CD4516BE vs CD4522BM96G4
  • CD4516BE vs CD4522BM96E4
  • CD4516BE vs CD4522BM96
  • CD4516BE vs CD4522BM
  • CD4516BE vs CD4522BE
  • CD4516BE vs CD4521BPWRG4
  • CD4516BE vs CD4521BPWRE4
  • CD4516BE vs CD4521BPWR
  • CD4516BE vs CD4521BPW
  • CD4516BE vs CD4521BNSR
  • CD4516BE vs CD4521BMT
  • CD4516BE vs CD4521BM96G4
  • CD4516BE vs CD4521BM96
  • CD4516BE vs CD4521BM
  • CD4516BE vs CD4521BEG4
  • CD4516BE vs CD4521BE
  • CD4516BE vs CD4520BPWR
  • CD4516BE vs CD4520BPW
  • CD4516BE vs CD4520BNSR
  • CD4516BE vs CD4520BNS
  • CD4516BE vs CD4520BMG4
  • CD4516BE vs CD4520BME4
  • CD4516BE vs CD4520BM96
  • CD4516BE vs CD4520BM
  • CD4516BE vs CD4520BEX
  • CD4516BE vs CD4520BE
  • CD4516BE vs CD4520BE
  • CD4516BE vs CD4520BD3
  • CD4516BE vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.