☰
CD4528BCN
CD4528BCN
Obsolete
Description:  IC MULTIVIBRATOR 65NS 16DIP
Manufacturer:  onsemi
Datasheet:   CD4528BCN Datasheet
History Price: Obsolete
In Stock: 25680
CD4528BCN vs CD4098BF3A
Manufacturer
Series
4000B
-
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
No
-
Propagation Delay
65 ns
-
Current - Output High, Low
3.5mA, 8.8mA
-
Voltage - Supply
3 V ~ 15 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-PDIP
-