☰
CD4528BCN
CD4528BCN
Obsolete
Description:  IC MULTIVIBRATOR 65NS 16DIP
Manufacturer:  onsemi
Datasheet:   CD4528BCN Datasheet
History Price: Obsolete
In Stock: 25680
CD4528BCN Specification
Specification
Part No
CD4528BCN
Category
Logic - Multivibrators
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
65 ns
Current - Output High, Low
3.5mA, 8.8mA
Voltage - Supply
3 V ~ 15 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4528BCN PDF Datasheet
CD4528BCN Related Parts
CD4047BCM
CD4047BCM
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCMX
CD4047BCMX
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCN
CD4047BCN
onsemi
IC MULTIVIBRATOR 80NS 14DIP
CD4047BE
CD4047BE
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BEG4
CD4047BEG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BFS2226
CD4047BFS2226
Harris Corporation
CMOS LOW-POWER MONOSTABLE/ASTABL
CD4047BK
CD4047BK
Harris Corporation
IC MULTIVIBRATOR
CD4047BM
CD4047BM
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96
CD4047BM96
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96G4
CD4047BM96G4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMG4
CD4047BMG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMT
CD4047BMT
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4528BCN Description
The ON Semiconductor CD4528BCN is a dual 4-bit binary counter and divider that is part of the CD4000 series of CMOS logic devices. This versatile component is widely used in digital circuits for various applications, including frequency division, event counting, and time measurement. Below is a comprehensive overview of the CD4528BCN, including its specifications, features, and typical applications.

## Overview

The CD4528BCN is designed to function as a dual 4-bit binary counter, which means it can count from 0 to 15 in binary (0000 to 1111). It can also be configured to divide input frequencies by a factor of 2, 4, 8, or 16, making it suitable for applications that require frequency division. The device features asynchronous reset capabilities, allowing for easy initialization of the counter.

## Key Features

1. Dual 4-Bit Binary Counter: The CD4528BCN contains two independent 4-bit binary counters, enabling simultaneous counting operations.

2. Asynchronous Reset: Each counter can be reset asynchronously, allowing for immediate initialization to a known state.

3. Frequency Division: The counters can be configured to divide input frequencies by factors of 2, 4, 8, or 16, making it useful for frequency division applications.

4. Wide Supply Voltage Range: The device operates over a supply voltage range of 3V to 15V, making it suitable for various applications, including battery-powered devices.

5. Low Power Consumption: The CD4528BCN is designed for low static and dynamic power consumption, which is advantageous for energy-efficient designs.

6. High Noise Immunity: The CMOS technology used in this device provides excellent noise immunity, ensuring reliable operation in environments with electrical noise.

7. Direct TTL Compatibility: The outputs can interface directly with TTL logic levels, facilitating integration with other digital components.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_I): 0 to V_DD
- Output Voltage (V_OH): V_DD - 0.1V (min) at I_O = -1.0 mA
- Output Voltage (V_OL): 0.1V (max) at I_O = 1.0 mA
- Input Current (I_I): ±1 µA (max) at V_I = V_DD or GND
- Output Current (I_O): ±5 mA (max)
- Propagation Delay (t_PD): 15 ns (typ) at V_DD = 5V
- Power Dissipation (P_D): 1 mW (typ) at V_DD = 5V
- Temperature Range: -55°C to 125°C (industrial grade)
- Package Type: DIP (Dual In-line Package) or other surface mount options

## Pin Configuration

The CD4528BCN typically comes in a 16-pin DIP package. The pin configuration includes:

- Inputs (A0, A1, A2, A3): The 4-bit binary input lines for each counter.
- Clock Inputs (CLK1, CLK2): The clock inputs for each counter, which control the counting operation.
- Reset Inputs (RESET1, RESET2): Asynchronous reset inputs for each counter.
- Outputs (Q0 to Q3): The 4-bit binary output lines for each counter.
- Ground (GND): The ground connection.
- V_DD: The supply voltage connection.

## Applications

The CD4528BCN is used in a variety of applications, including:

- Frequency Division: It can be employed to divide input frequencies for clock generation and timing applications.
- Event Counting: The device can count events in various applications, such as digital counters and timers.
- Time Measurement: It can be used in time measurement applications, such as digital clocks and timers.
- Digital Logic Circuits: The CD4528BCN can be integrated into larger digital systems for counting and timing functions.

## Conclusion

The ON Semiconductor CD4528BCN is a highly versatile and reliable dual 4-bit binary counter and divider that is suitable for a wide range of digital applications. Its low power consumption, wide supply voltage range, and compatibility with TTL logic make it an excellent choice for engineers and designers working on digital circuit projects. Whether used in frequency division, event counting, or time measurement, the CD4528BCN provides a robust solution for counting and timing operations, enhancing the functionality and efficiency of digital systems.
CD4528BCN Compare Parts
  • CD4528BCN vs CD4538BCWMX
  • CD4528BCN vs CD4538BCWM
  • CD4528BCN vs CD4538BCWM
  • CD4528BCN vs CD4538BCN
  • CD4528BCN vs CD4538BCMX
  • CD4528BCN vs CD4538BCM
  • CD4528BCN vs CD4528BMW/883
  • CD4528BCN vs CD4098BPWR
  • CD4528BCN vs CD4098BPW
  • CD4528BCN vs CD4098BMT
  • CD4528BCN vs CD4098BM96G4
  • CD4528BCN vs CD4098BM96
  • CD4528BCN vs CD4098BM
  • CD4528BCN vs CD4098BKR2607
  • CD4528BCN vs CD4098BK3
  • CD4528BCN vs CD4098BK
  • CD4528BCN vs CD4098BFX
  • CD4528BCN vs CD4098BEX
  • CD4528BCN vs CD4098BE
  • CD4528BCN vs CD4098BE
  • CD4528BCN vs CD4098BD3
  • CD4528BCN vs CD4047BPWR
  • CD4528BCN vs CD4047BPW
  • CD4528BCN vs CD4047BNSR
  • CD4528BCN vs CD4047BNS
  • CD4528BCN vs CD4047BMT
  • CD4528BCN vs CD4047BMG4
  • CD4528BCN vs CD4047BM96G4
  • CD4528BCN vs CD4047BM96
  • CD4528BCN vs CD4047BM
  • CD4528BCN vs CD4047BK
  • CD4528BCN vs CD4047BFS2226
  • CD4528BCN vs CD4047BEG4
  • CD4528BCN vs CD4047BE
  • CD4528BCN vs CD4047BCN
  • CD4528BCN vs CD4047BCMX
  • CD4528BCN vs CD4047BCM
  • CD4528BCN vs CD4098BF3A
  • CD4528BCN vs CD4098BF3A
  • CD4528BCN vs CD4098BF
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description