☰
CD4528BCN
CD4528BCN
Obsolete
Description:  IC MULTIVIBRATOR 65NS 16DIP
Manufacturer:  onsemi
Datasheet:   CD4528BCN Datasheet
History Price: Obsolete
In Stock: 25680
CD4528BCN vs CD4098BFX
Manufacturer
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
Yes
Propagation Delay
65 ns
200 ns
Current - Output High, Low
3.5mA, 8.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 15 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP