Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ onsemi CD4528BCN
CD4528BCN
Obsolete
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 65NS 16DIP
Manufacturer:
onsemi
Datasheet:
CD4528BCN Datasheet
History Price: Obsolete
In Stock: 25680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4528BCN vs CD4098BMT
Part No
CD4528BCN
CD4098BMT
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
onsemi
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
65 ns
100 ns
Current - Output High, Low
3.5mA, 8.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 15 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC