☰
CD4585BE
CD4585BE
Active
Description:  IC COMPARATOR MAGNITUDE 4B 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4585BE Datasheet
History Price: $0.61000
In Stock: 41680
CD4585BE vs CD4063BF3A
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Type
Magnitude Comparator
Magnitude Comparator
Number of Bits
4
4
Output
Active High
Active High
Output Function
AB
AB
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Output High, Low
4.2mA, 4.2mA
6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL
160ns @ 15V, 50pF
350ns @ 15V, 50pF
Current - Quiescent (Iq)
100 μA
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP
Mounting Type
Through Hole
Through Hole