☰
CD4585BE
CD4585BE
Active
Description:  IC COMPARATOR MAGNITUDE 4B 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4585BE Datasheet
History Price: $0.61000
In Stock: 41680
CD4585BE Specification
Specification
Part No
CD4585BE
Category
Logic - Comparators
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Magnitude Comparator
Number of Bits
4
Output
Active High
Output Function
AB
Voltage - Supply
3V ~ 18V
Current - Output High, Low
4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL
160ns @ 15V, 50pF
Current - Quiescent (Iq)
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
CD4585BE Related Parts
CD4063BD
CD4063BD
Harris Corporation
LOGIC 4-BIT MAGNITUDE COMPARATOR
CD4063BD3
CD4063BD3
Harris Corporation
LOGIC 4-BIT MAGNITUDE COMPARATOR
CD4063BE
CD4063BE
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
CD4063BE
CD4063BE
Harris Corporation
MAGNITUDE COMPARATOR
CD4063BEG4
CD4063BEG4
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
CD4063BF
CD4063BF
Harris Corporation
LOGIC 4-BIT MAGNITUDE COMPARATOR
CD4063BK
CD4063BK
Harris Corporation
LOGIC 4-BIT MAGNITUDE COMPARATOR
CD4063BM
CD4063BM
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4063BM96
CD4063BM96
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4063BM96E4
CD4063BM96E4
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4063BMT
CD4063BMT
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4063BMTG4
CD4063BMTG4
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4585BE Description

The CD4585BE is a dual 4-bit binary full adder IC from Texas Instruments, designed for use in digital systems where addition of binary numbers is required. This device includes two independent 4-bit binary full adders, which can be used for applications that require arithmetic operations like addition or subtraction. It is commonly used in digital logic circuits, microprocessor systems, and arithmetic operations in various embedded applications.

## Key Features

* Dual 4-bit Full Adders: The CD4585BE integrates two 4-bit binary full adders in a single package, enabling efficient handling of multi-bit binary operations.
* CMOS Technology: Designed using complementary metal-oxide-semiconductor (CMOS) technology, the IC provides low power consumption, high noise immunity, and high-speed operation.
* Wide Voltage Range: It operates over a voltage range from 3V to 18V, making it compatible with various logic levels and system requirements.
* Low Power Consumption: Being based on CMOS technology, the CD4585BE consumes minimal power during operation, which is crucial for battery-powered or energy-sensitive applications.
* High-Speed Performance: Offers fast propagation delay times, allowing the adder circuit to be used in systems that require high-speed arithmetic operations.
* Standard Logic Families: Fully compatible with other standard CMOS logic families, making it easy to integrate with other logic circuits.

## Specifications

* Voltage Supply Range (Vcc): 3V to 18V
* Input Voltage Range: 0V to Vcc
* Output Voltage Range: 0V to Vcc
* Operating Temperature Range: -40°C to +85°C
* Typical Propagation Delay (tPLH/tPHL): 50 ns (at Vcc = 5V)
* Input/Output Current: ±1 mA (typical)
* Power Supply Current (Icc): 1 mA (typical)
* Logic Family: CMOS
* Power Dissipation: 10 mW (typical at Vcc = 5V)
* Low Input Capacitance: Ensures minimal loading effect on preceding logic circuits.
* High Noise Immunity: The CMOS design ensures better resistance to noise compared to other logic families like TTL.

## Pin Configuration

The CD4585BE comes in a 16-pin package, and the pins are configured as follows:

* Pin 1, Pin 2: Carry-in input for Adder 1
* Pin 3 to Pin 6: A0 to A3 (Input bits for Adder 1)
* Pin 7: Carry-out output for Adder 1
* Pin 8: Sum output for Adder 1
* Pin 9, Pin 10: Carry-in input for Adder 2
* Pin 11 to Pin 14: A0 to A3 (Input bits for Adder 2)
* Pin 15: Carry-out output for Adder 2
* Pin 16: Sum output for Adder 2
* Pin 16 to Pin 8 are dedicated to the operation of the full adders.

## Applications

* Binary Arithmetic Operations: The CD4585BE is often used in applications that require binary addition, such as in calculators, digital counters, and other arithmetic circuits.
* Microprocessor Systems: It can be employed in microprocessors for arithmetic operations, specifically in ALUs (Arithmetic Logic Units) where binary addition is necessary.
* Signal Processing: Used in digital signal processors (DSPs) where arithmetic operations like addition and subtraction are part of the signal processing tasks.
* Digital Arithmetic Circuits: The device is integral in various digital circuits that need to perform multi-bit arithmetic, making it useful in logic analyzers, waveform generators, and test equipment.
* Embedded Systems: It is commonly used in embedded applications where efficient and low-power arithmetic operations are needed.

## Advantages

* Energy Efficient: With its low power consumption, the CD4585BE is suitable for energy-sensitive applications, contributing to battery life extension in portable systems.
* High Integration: Incorporates two 4-bit full adders in a single chip, reducing the need for multiple devices and minimizing board space requirements.
* Wide Voltage Compatibility: The IC works within a broad voltage range (3V to 18V), providing flexibility to be used in different systems with varying power supply levels.
* Simple Interface: It has a straightforward interface with simple logic inputs and outputs, making it easy to integrate into existing digital systems.
* Reliability: The CMOS design ensures stable operation across a wide temperature range and high noise resistance, making it suitable for harsh or fluctuating environments.

## Conclusion

The Texas Instruments CD4585BE dual 4-bit binary full adder is an essential component for arithmetic processing in digital systems. With its efficient CMOS technology, low power consumption, and high integration, it is well-suited for a range of applications, from embedded systems and microprocessor designs to signal processing and test equipment. Its reliable performance and wide voltage compatibility make it a preferred choice for designers looking for a cost-effective solution for multi-bit binary addition tasks.
CD4585BE Compare Parts
  • CD4585BE vs CD4585BPWRE4
  • CD4585BE vs CD4585BPWR
  • CD4585BE vs CD4585BPWG4
  • CD4585BE vs CD4585BPWE4
  • CD4585BE vs CD4585BPW
  • CD4585BE vs CD4585BNSR
  • CD4585BE vs CD4585BNS
  • CD4585BE vs CD4585BFX
  • CD4585BE vs CD4585BF3A
  • CD4585BE vs CD4585BEG4
  • CD4585BE vs CD4585BEE4
  • CD4585BE vs CD4585BD3
  • CD4585BE vs CD4585BD
  • CD4585BE vs CD4063BPWRG4
  • CD4585BE vs CD4063BPWRE4
  • CD4585BE vs CD4063BPWR
  • CD4585BE vs CD4063BPWG4
  • CD4585BE vs CD4063BPWE4
  • CD4585BE vs CD4063BPW
  • CD4585BE vs CD4063BNSR
  • CD4585BE vs CD4063BMTG4
  • CD4585BE vs CD4063BMT
  • CD4585BE vs CD4063BM96E4
  • CD4585BE vs CD4063BM96
  • CD4585BE vs CD4063BM
  • CD4585BE vs CD4063BK
  • CD4585BE vs CD4063BF
  • CD4585BE vs CD4063BEG4
  • CD4585BE vs CD4063BE
  • CD4585BE vs CD4063BE
  • CD4585BE vs CD4063BD3
  • CD4585BE vs CD4063BD
  • CD4585BE vs CD4585BF3A
  • CD4585BE vs CD4585BEE4
  • CD4585BE vs CD4063BF3A
  • CD4585BE vs CD4063BF
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered