Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD74ACT04E
CD74ACT04E
Active
Logic - Gates and Inverters
Description:
IC INVERTER 6CH 1-INP 14DIP
Manufacturer:
Texas Instruments
Datasheet:
CD74ACT04E Datasheet
History Price: $0.99000
In Stock: 38240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74ACT04E vs CD74HC03E
Part No
CD74ACT04E
CD74HC03E
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Texas Instruments
Series
74ACT
74HC
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Inverter
NAND Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
-
Open Drain
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
4 μA
2 μA
Current - Output High, Low
24mA, 24mA
-, 5.2mA
Input Logic Level - Low
0.8V
0.5V ~ 1.8V
Input Logic Level - High
2V
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
9.3ns @ 5V, 50pF
17ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)