☰
CD74HC03E
CD74HC03E
Active
Description:  IC GATE NAND OD 4CH 2-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC03E Datasheet
History Price: $0.68000
In Stock: 17200
CD74HC03E Specification
Specification
Part No
CD74HC03E
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74HC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
Open Drain
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
-, 5.2mA
Input Logic Level - Low
0.5V ~ 1.8V
Input Logic Level - High
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
17ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD74HC03E PDF Datasheet
CD74HC03E Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74HC03E Description
Texas Instruments CD74HC03E Overview

The Texas Instruments CD74HC03E is a high-speed CMOS integrated circuit that contains four independent 2-input NAND gates with open-drain outputs. It belongs to the 74HC family, which offers high-speed operation with low power consumption and TTL-compatible input thresholds. The open-drain outputs allow wired-AND connections for complex logic functions and level shifting applications. This device is widely used in digital logic circuits requiring open-drain or open-collector output configurations, enabling flexible interfacing and signal control.

Key Features

* Four Independent 2-Input NAND Gates: Each gate operates independently, providing four open-drain NAND gates per device.
* Open-Drain Outputs: Outputs are open-drain, requiring external pull-up resistors, allowing wired-AND logic connections and level shifting.
* High-Speed CMOS Technology: Combines the speed of bipolar logic with low static power consumption of CMOS.
* TTL-Compatible Inputs: Designed for direct interfacing with TTL logic levels, simplifying system integration.
* Wide Operating Voltage Range: Supports VCC from 2 V to 6 V, enabling operation in various digital logic environments.
* Low Power Consumption: Typical CMOS low power dissipation minimizes heat and extends battery life in portable systems.
* Standardized Symmetrical Output Characteristics: Ensures consistent switching and driving performance.
* Noise Immunity: High noise margins enhance reliable operation in noisy environments.
* Package Options: Available in PDIP, SOIC, and TSSOP packages for versatile PCB design requirements.

Functional Description

The CD74HC03E implements four independent NAND gates with open-drain outputs. Each gate accepts two input signals and outputs a logic low only when both inputs are high; otherwise, the output is in a high-impedance state. Because the outputs are open-drain, they cannot source current; an external pull-up resistor is necessary to define the logic high level. This feature allows multiple outputs to be connected together to implement wired-AND logic or to interface different voltage levels.

Electrical Specifications

* Supply Voltage (VCC): 2 V to 6 V
* Input Voltage High (VIH): Minimum 0.7 × VCC
* Input Voltage Low (VIL): Maximum 0.3 × VCC
* Output Voltage Low (VOL): Maximum 0.45 V at 4 mA sink current (typical at VCC = 4.5 V)
* Maximum Output Sink Current (IOL): 20 mA per output
* Input Leakage Current (II): ±1 µA typical
* Quiescent Supply Current (ICC): Maximum 80 µA at VCC = 5 V
* Propagation Delay Time (tPD): Typical 10 ns at VCC = 5 V
* Operating Temperature Range: -40°C to +85°C (industrial grade)

Pin Configuration

* Inputs: Two inputs per NAND gate (A and B)
* Outputs: Open-drain output per gate (Y)
* Power Pins: VCC and GND pins for supply and ground

Package Details

* Package Types: 14-pin Plastic Dual In-line Package (PDIP), 14-pin Small Outline Integrated Circuit (SOIC), 16-pin Thin Shrink Small Outline Package (TSSOP)
* Package Dimensions: PDIP ~19.3 mm × 6.35 mm; SOIC ~8.7 mm × 4.9 mm; TSSOP ~6.1 mm × 4.4 mm
* Lead Finish: Matte tin finish for solderability and corrosion resistance
* Mounting Types: Through-hole (PDIP) and surface mount (SOIC, TSSOP)

Applications

* Open-Drain Logic Implementations: Useful in wired-AND configurations, open-collector emulation, and bus-oriented systems.
* Level Shifting: Interfaces circuits operating at different voltage levels using open-drain outputs and appropriate pull-up resistors.
* Signal Gating and Control: Implements logic gating functions in digital control systems.
* Microcontroller Interface: Acts as an interface buffer for microcontroller input/output lines requiring open-drain logic.
* Power Management Systems: Used in enable and control signals with wired-AND logic requirements.

Performance Characteristics

* Fast Switching Speeds: Typical propagation delay of 10 ns at 5 V enables operation in high-speed digital systems.
* Low Power Dissipation: CMOS technology ensures minimal static current consumption, enhancing energy efficiency.
* High Noise Immunity: TTL-compatible inputs with wide noise margins support stable logic operation under noisy conditions.
* Robust Output Driving Capability: Sink current capability up to 20 mA allows driving of LEDs and other low-power loads.
* Open-Drain Flexibility: Enables wired-AND logic and simplifies bus interface design.

Summary

The Texas Instruments CD74HC03E is a versatile quad 2-input NAND gate with open-drain outputs designed for high-speed, low-power digital logic applications. Its open-drain configuration enables wired-AND functions, level shifting, and bus sharing, providing flexibility in complex logic designs. The device’s TTL-compatible inputs, wide voltage range, and robust output current capability make it suitable for a broad range of applications including signal gating, microcontroller interfacing, and power management. With multiple package options and reliable electrical characteristics, the CD74HC03E is a practical choice for engineers designing flexible, efficient digital logic circuits.
CD74HC03E Compare Parts
  • CD74HC03E vs CD74HCU04PWR
  • CD74HC03E vs CD74HCU04MT
  • CD74HC03E vs CD74HCU04M96G4
  • CD74HC03E vs CD74HCU04M96E4
  • CD74HC03E vs CD74HCU04M96
  • CD74HC03E vs CD74HCU04M
  • CD74HC03E vs CD74HCU04EG4
  • CD74HC03E vs CD74HCU04E
  • CD74HC03E vs CD74HCU04E
  • CD74HC03E vs CD74HCT86MT
  • CD74HC03E vs CD74HCT86MS2074
  • CD74HC03E vs CD74HCT86M96
  • CD74HC03E vs CD74HCT86M
  • CD74HC03E vs CD74HCT86M
  • CD74HC03E vs CD74HCT86F
  • CD74HC03E vs CD74HCT86EX
  • CD74HC03E vs CD74HCT86EG4
  • CD74HC03E vs CD74HCT86E
  • CD74HC03E vs CD74HCT86E
  • CD74HC03E vs CD74HCT4075M96
  • CD74HC03E vs CD74HCT4075M
  • CD74HC03E vs CD74HCT4075E
  • CD74HC03E vs CD74HCT4075E
  • CD74HC03E vs CD74HCT4002E
  • CD74HC03E vs CD74HCT32MT
  • CD74HC03E vs CD74HCT32ME4
  • CD74HC03E vs CD74HCT32M96
  • CD74HC03E vs CD74HCT32M96
  • CD74HC03E vs CD74HCT32M
  • CD74HC03E vs CD74HCT32M
  • CD74HC03E vs CD74HCT32ER2489
  • CD74HC03E vs CD74HCT32EG4
  • CD74HC03E vs CD74HCT32E
  • CD74HC03E vs CD74HCT32E
  • CD74HC03E vs CD74HCT30MT
  • CD74HC03E vs CD74HCT30M96
  • CD74HC03E vs CD74HCT30M
  • CD74HC03E vs CD74HCT30M
  • CD74HC03E vs CD74HCT30EX
  • CD74HC03E vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much