☰
CD74ACT04M
CD74ACT04M
Active
Description:  IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT04M Datasheet
History Price: $1.03000
In Stock: 24480
CD74ACT04M vs CD74ACT20E
Series
74ACT
74ACT
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Inverter
NAND Gate
Number of Circuits
6
2
Number of Inputs
1
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
9.3ns @ 5V, 50pF
13.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)