☰
CD74ACT04M
CD74ACT04M
Active
Description:  IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT04M Datasheet
History Price: $1.03000
In Stock: 24480
CD74ACT04M Specification
Specification
Part No
CD74ACT04M
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
9.3ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD74ACT04M Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74ACT04M Description
The Harris Corporation CD74ACT04M is a quad 2-input NAND gate integrated circuit that belongs to the CD74ACT series of logic devices. This series is known for its high-speed performance and low power consumption, making it suitable for a wide range of digital applications. Below is a detailed overview of the CD74ACT04M, including its specifications, features, and typical applications.

## Overview

The CD74ACT04M is designed to operate with a wide supply voltage range and is compatible with both TTL and CMOS logic levels. It features four independent 2-input NAND gates, which can be used in various digital logic applications. The device is housed in a 14-pin Dual In-Line Package (DIP), making it easy to integrate into various circuit designs.

## Key Specifications

1. Logic Family:
- CD74ACT (Advanced CMOS Technology)

2. Number of Gates:
- 4 independent 2-input NAND gates

3. Supply Voltage (Vcc):
- Operating range: 4.5V to 5.5V

4. Input Voltage Levels:
- High-level input voltage (VIH): 2.0V (min)
- Low-level input voltage (VIL): 0.8V (max)

5. Output Voltage Levels:
- High-level output voltage (VOH): Vcc - 0.1V (min) at IOH = -0.5 mA
- Low-level output voltage (VOL): 0.1V (max) at IOL = 0.5 mA

6. Input Current:
- Maximum input current (IIN): ±1 µA (max) at Vcc = 5.5V

7. Output Current:
- Maximum output current (IOUT): ±25 mA

8. Propagation Delay:
- Typical propagation delay (tPD): 5 ns (at Vcc = 5V, CL = 15 pF)

9. Power Dissipation:
- Maximum power dissipation (PD): 1.0 W (at 25°C)

10. Temperature Range:
- Operating temperature: -40°C to 85°C

11. Package Type:
- 14-pin DIP (CDIP), also available in surface mount packages (SOIC, TSSOP)

## Features

- High-Speed Operation: The CD74ACT04M is capable of high-speed operation, making it suitable for applications requiring fast switching times.
- Low Power Consumption: The device operates with low power, which is essential for battery-powered and energy-efficient designs.
- TTL Compatibility: The logic levels are compatible with TTL, allowing for easy interfacing with other digital logic families.
- Wide Supply Voltage Range: The ability to operate from 4.5V to 5.5V provides flexibility in various circuit designs.
- Robust Design: The device is designed to withstand a wide range of environmental conditions, making it suitable for industrial applications.

## Applications

The CD74ACT04M is widely used in various digital applications, including:

- Digital Logic Circuits: As a fundamental building block in digital logic design, it can be used to create complex logic functions.
- Signal Conditioning: The NAND gates can be used for signal conditioning in communication systems.
- Data Processing: It is suitable for data processing applications where logic operations are required.
- Control Systems: The device can be used in control systems for decision-making processes based on multiple input signals.
- Consumer Electronics: Commonly found in consumer electronics for various logic functions.

## Conclusion

The Harris Corporation CD74ACT04M is a versatile and efficient quad 2-input NAND gate that offers high-speed performance and low power consumption. Its compatibility with TTL logic levels and wide supply voltage range make it an excellent choice for a variety of digital applications. With its robust design and ease of integration, the CD74ACT04M is a reliable component for engineers and designers working on both simple and complex digital circuits.
CD74ACT04M Compare Parts
  • CD74ACT04M vs CD74HCU04PWR
  • CD74ACT04M vs CD74HCU04MT
  • CD74ACT04M vs CD74HCU04M96G4
  • CD74ACT04M vs CD74HCU04M96E4
  • CD74ACT04M vs CD74HCU04M96
  • CD74ACT04M vs CD74HCU04M
  • CD74ACT04M vs CD74HCU04EG4
  • CD74ACT04M vs CD74HCU04E
  • CD74ACT04M vs CD74HCU04E
  • CD74ACT04M vs CD74HCT86MT
  • CD74ACT04M vs CD74HCT86MS2074
  • CD74ACT04M vs CD74HCT86M96
  • CD74ACT04M vs CD74HCT86M
  • CD74ACT04M vs CD74HCT86M
  • CD74ACT04M vs CD74HCT86F
  • CD74ACT04M vs CD74HCT86EX
  • CD74ACT04M vs CD74HCT86EG4
  • CD74ACT04M vs CD74HCT86E
  • CD74ACT04M vs CD74HCT86E
  • CD74ACT04M vs CD74HCT4075M96
  • CD74ACT04M vs CD74HCT4075M
  • CD74ACT04M vs CD74HCT4075E
  • CD74ACT04M vs CD74HCT4075E
  • CD74ACT04M vs CD74HCT4002E
  • CD74ACT04M vs CD74HCT32MT
  • CD74ACT04M vs CD74HCT32ME4
  • CD74ACT04M vs CD74HCT32M96
  • CD74ACT04M vs CD74HCT32M96
  • CD74ACT04M vs CD74HCT32M
  • CD74ACT04M vs CD74HCT32M
  • CD74ACT04M vs CD74HCT32ER2489
  • CD74ACT04M vs CD74HCT32EG4
  • CD74ACT04M vs CD74HCT32E
  • CD74ACT04M vs CD74HCT32E
  • CD74ACT04M vs CD74HCT30MT
  • CD74ACT04M vs CD74HCT30M96
  • CD74ACT04M vs CD74HCT30M
  • CD74ACT04M vs CD74HCT30M
  • CD74ACT04M vs CD74HCT30EX
  • CD74ACT04M vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much