☰
CD74ACT05E
CD74ACT05E
Active
Description:  IC INVERTER OD 6CH 1-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT05E Datasheet
History Price: $0.99000
In Stock: 33200
CD74ACT05E vs CD74ACT86M
Series
74ACT
74ACT
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Inverter
XOR (Exclusive OR)
Number of Circuits
6
4
Number of Inputs
1
2
Features
Open Drain
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
-, 24mA
24mA, 24mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
10.8ns @ 5V, 50pF
14.6ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)