☰
CD74ACT86M
CD74ACT86M
Active
Description:  IC GATE XOR 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT86M Datasheet
History Price: $1.44000
In Stock: 46080
CD74ACT86M Specification
Specification
Part No
CD74ACT86M
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
XOR (Exclusive OR)
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
14.6ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD74ACT86M Related Parts
CD74AC00E
CD74AC00E
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00E
CD74AC00E
Harris Corporation
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EG4
CD74AC00EG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
CD74AC00EX
CD74AC00EX
Harris Corporation
QUAD 2-INPUT NAND GATE
CD74AC00M
CD74AC00M
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M
CD74AC00M
Harris Corporation
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00M96
CD74AC00M96
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC00MG4
CD74AC00MG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
CD74AC02E
CD74AC02E
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02E
CD74AC02E
Harris Corporation
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02EG4
CD74AC02EG4
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD74AC02M
CD74AC02M
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC
CD74ACT86M Description
The Texas Instruments CD74ACT86M is a high-speed quad 2-input exclusive OR (XOR) gate integrated circuit (IC), which is part of the 74ACT family. This family of logic gates is known for its high-performance characteristics, low power consumption, and compatibility with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic systems. The CD74ACT86M is specifically designed for digital systems where logic gates are required to process binary inputs and produce a binary output based on the XOR logic.

In this detailed explanation, we will explore the CD74ACT86M in-depth, including its specifications, functionality, application areas, and advantages.

## Texas Instruments CD74ACT86M Overview

The CD74ACT86M is a quad 2-input XOR gate IC, meaning it contains four separate XOR gates, each with two input pins and a single output pin. The XOR gate (exclusive OR gate) is a basic digital logic gate that outputs HIGH (1) if the number of HIGH inputs is odd. For a 2-input XOR gate, the output is HIGH when one input is HIGH and the other is LOW. If both inputs are the same (both HIGH or both LOW), the output is LOW.

The device is part of the ACT (Advanced CMOS Technology) family, which is known for offering faster switching speeds and higher drive capabilities than standard CMOS logic gates, while still maintaining the low-power advantages of CMOS technology.

## Key Features of the CD74ACT86M

1. Quad 2-Input XOR Gates
- The IC contains four independent XOR gates, each having two input pins and one output pin, making it a versatile and efficient solution for multiple XOR-based logic functions in a single package.

2. High-Speed Operation
- The ACT family is designed for high-speed operation, with propagation delays (the time taken for an input signal to produce a corresponding output) typically as low as 8 ns at 5V. This speed makes the CD74ACT86M suitable for high-performance digital circuits.

3. Low Power Consumption
- The CD74ACT86M operates with low power consumption, making it ideal for power-sensitive applications. The IC’s design ensures that it can be used in battery-powered systems and other low-energy environments without significant power drain.

4. TTL and CMOS Compatibility
- The device is compatible with TTL (Transistor-Transistor Logic) inputs and outputs, as well as CMOS (Complementary Metal-Oxide-Semiconductor) systems. This allows it to integrate easily with a wide range of existing digital systems.

5. Voltage and Temperature Range
- It operates within a wide voltage range from 4.5V to 5.5V and a temperature range of -40°C to +125°C. This makes it suitable for both commercial and industrial applications, where environmental and operating conditions may vary.

6. High Noise Immunity
- The ACT logic family is known for high noise immunity, which means it can reliably operate in noisy electrical environments without susceptibility to external interference.

7. Package Types
- The CD74ACT86M comes in a 14-pin PDIP (Plastic Dual In-line Package), SOIC (Small Outline Integrated Circuit), and other surface-mount and through-hole packages, making it adaptable for a wide range of PCB (printed circuit board) designs and applications.

8. Standard Logic Family
- The CD74ACT86M is designed to be used as a standard logic IC in digital circuits. As such, it is often found in systems requiring combinational logic, signal processing, or digital control.

## Pin Configuration and Function

The CD74ACT86M is a 14-pin IC with the following pin configuration:

| Pin Number | Pin Name | Function |
|----------------|--------------|---------------------------------------------|
| 1 | A1 | Input for XOR gate 1 (First Input) |
| 2 | B1 | Input for XOR gate 1 (Second Input) |
| 3 | Y1 | Output for XOR gate 1 (First XOR Output) |
| 4 | A2 | Input for XOR gate 2 (First Input) |
| 5 | B2 | Input for XOR gate 2 (Second Input) |
| 6 | Y2 | Output for XOR gate 2 (Second XOR Output) |
| 7 | GND | Ground (0V) |
| 8 | A3 | Input for XOR gate 3 (First Input) |
| 9 | B3 | Input for XOR gate 3 (Second Input) |
| 10 | Y3 | Output for XOR gate 3 (Third XOR Output) |
| 11 | A4 | Input for XOR gate 4 (First Input) |
| 12 | B4 | Input for XOR gate 4 (Second Input) |
| 13 | Y4 | Output for XOR gate 4 (Fourth XOR Output) |
| 14 | Vcc | Supply Voltage (+5V) |

The XOR gates in the CD74ACT86M are labeled as gates 1 through 4, with each gate having two inputs (A and B) and a corresponding output (Y).

## Truth Table for XOR Gate (2-input)

The behavior of a 2-input XOR gate can be summarized in the following truth table:

| A | B | Y (Output) |
|-------|-------|----------------|
| 0 | 0 | 0 |
| 0 | 1 | 1 |
| 1 | 0 | 1 |
| 1 | 1 | 0 |

In essence, the output of a 2-input XOR gate is HIGH (1) if exactly one of the inputs is HIGH (1), and the output is LOW (0) when both inputs are either both LOW (0) or both HIGH (1).

## Specifications

Here is a detailed list of key electrical and operational specifications for the Texas Instruments CD74ACT86M:

| Parameter | Specification |
|---------------------------------------|--------------------------------------------|
| Number of Gates | 4 (Quad 2-input XOR gates) |
| Supply Voltage (Vcc) | 4.5V to 5.5V |
| Input Voltage (Logic High, VIH) | 2.0V (Min) |
| Input Voltage (Logic Low, VIL) | 0.8V (Max) |
| Output Voltage (Logic High, VOH) | 3.4V (Min) at Vcc = 5V, Ioh = -0.4 mA |
| Output Voltage (Logic Low, VOL) | 0.4V (Max) at Vcc = 5V, Iol = 8 mA |
| Propagation Delay (tpd) | 8 ns (typical) at 5V, 25°C |
| Input Current (Iin) | ±1 µA (typical) |
| Quiescent Current (Iq) | 2 µA (typical) |
| Operating Temperature Range | -40°C to +125°C |
| Storage Temperature Range | -65°C to +150°C |
| Package Types | 14-pin PDIP, SOIC, SSOP, TSSOP |

## Applications of the CD74ACT86M

The CD74ACT86M quad XOR gate IC has a broad range of applications, including:

1. Combinational Logic:
- Used to build simple combinational logic circuits such as arithmetic operations, parity checkers, and exclusive OR-based algorithms.

2. Digital Signal Processing:
- XOR gates are fundamental in implementing digital signal processing techniques such as error detection, correction codes, and digital filters.

3. Data Encryption:
- XOR gates are commonly used in cryptographic algorithms, especially for simple encryption schemes and pseudorandom number generation.

4. Parity Generators and Checkers:
- XOR gates are integral components in generating and checking even or odd parity in error-checking systems for data transmission.

5. Arithmetic and Comparator Circuits:
- XOR gates can be used to implement adders (half adders, full adders) and comparators, which are building blocks for more complex digital systems.

6. Control Systems:
- XOR gates are commonly used in control logic for systems that require the detection of specific binary conditions, such as toggle circuits and state machines.

7. Signal Timing and Synchronization:
- XOR gates are useful in generating precise timing pulses and synchronizing signals between different parts of a digital system.

8. Telecommunications and Networking:
- XOR gates are used in encoding and decoding schemes for error correction in digital communication protocols.

## Advantages of the CD74ACT86M

- High-Speed Operation: With typical propagation delays of just

8 ns at 5V, the CD74ACT86M is capable of operating at high frequencies, making it suitable for fast digital logic circuits.
- Low Power Consumption: The device consumes very little power, even in high-speed operation, making it ideal for energy-efficient designs.
- Versatile and Compact: The quad 2-input XOR gates provide flexible functionality in a compact 14-pin package, suitable for space-constrained applications.
- Noise Immunity: The CD74ACT86M features high noise immunity, which allows it to perform reliably even in electrically noisy environments.
- TTL/CMS Compatibility: The chip is compatible with both TTL and CMOS logic families, making it adaptable for use in a wide variety of designs.

## Conclusion

The Texas Instruments CD74ACT86M is a versatile, high-speed, low-power quad 2-input XOR gate IC, widely used in digital systems requiring combinational logic, error detection, and signal processing. Its fast switching speed, low power consumption, and compatibility with both TTL and CMOS logic systems make it a highly flexible choice for a variety of embedded and digital logic applications, from data encryption to telecommunications.
CD74ACT86M Compare Parts
  • CD74ACT86M vs CD74HCU04PWR
  • CD74ACT86M vs CD74HCU04MT
  • CD74ACT86M vs CD74HCU04M96G4
  • CD74ACT86M vs CD74HCU04M96E4
  • CD74ACT86M vs CD74HCU04M96
  • CD74ACT86M vs CD74HCU04M
  • CD74ACT86M vs CD74HCU04EG4
  • CD74ACT86M vs CD74HCU04E
  • CD74ACT86M vs CD74HCU04E
  • CD74ACT86M vs CD74HCT86MT
  • CD74ACT86M vs CD74HCT86MS2074
  • CD74ACT86M vs CD74HCT86M96
  • CD74ACT86M vs CD74HCT86M
  • CD74ACT86M vs CD74HCT86M
  • CD74ACT86M vs CD74HCT86F
  • CD74ACT86M vs CD74HCT86EX
  • CD74ACT86M vs CD74HCT86EG4
  • CD74ACT86M vs CD74HCT86E
  • CD74ACT86M vs CD74HCT86E
  • CD74ACT86M vs CD74HCT4075M96
  • CD74ACT86M vs CD74HCT4075M
  • CD74ACT86M vs CD74HCT4075E
  • CD74ACT86M vs CD74HCT4075E
  • CD74ACT86M vs CD74HCT4002E
  • CD74ACT86M vs CD74HCT32MT
  • CD74ACT86M vs CD74HCT32ME4
  • CD74ACT86M vs CD74HCT32M96
  • CD74ACT86M vs CD74HCT32M96
  • CD74ACT86M vs CD74HCT32M
  • CD74ACT86M vs CD74HCT32M
  • CD74ACT86M vs CD74HCT32ER2489
  • CD74ACT86M vs CD74HCT32EG4
  • CD74ACT86M vs CD74HCT32E
  • CD74ACT86M vs CD74HCT32E
  • CD74ACT86M vs CD74HCT30MT
  • CD74ACT86M vs CD74HCT30M96
  • CD74ACT86M vs CD74HCT30M
  • CD74ACT86M vs CD74HCT30M
  • CD74ACT86M vs CD74HCT30EX
  • CD74ACT86M vs CD74HCT30EG4
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much