☰
CD74ACT273MPWREP
CD74ACT273MPWREP
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20TSSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 5280
CD74ACT273MPWREP vs CD74ACT74E
Series
74ACT
74ACT
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Function
Master Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
8
1
Clock Frequency
85 MHz
85 MHz
Max Propagation Delay @ V, Max CL
13.5ns @ 5V, 50pF
9.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
4 μA
Input Capacitance
-
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-TSSOP
14-PDIP
Package / Case
20-TSSOP (0.173", 4.40mm Width)
14-DIP (0.300", 7.62mm)