Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Texas Instruments CD74ACT273MPWREP
CD74ACT273MPWREP
Obsolete
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 8BIT 20TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CD74ACT273MPWREP Datasheet
History Price: Obsolete
In Stock: 5280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74ACT273MPWREP Specification
Specification
Part No
CD74ACT273MPWREP
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
85 MHz
Max Propagation Delay @ V, Max CL
13.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
Input Capacitance
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-TSSOP
Package / Case
20-TSSOP (0.173", 4.40mm Width)
CD74ACT273MPWREP Related Parts
CD74AC109E
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC109E
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC109M
Harris Corporation
DUAL J-K FLIP-FLOP
CD74AC109M96
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC109M96
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112E
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC112E
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC112M
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M96
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M96G4
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC174E
Harris Corporation
IC FF D-TYPE SNGL 6BIT 16DIP
CD74ACT273MPWREP Compare Parts
CD74ACT273MPWREP vs CD74LPT16374AMT
CD74ACT273MPWREP vs CD74HCT74MTE4
CD74ACT273MPWREP vs CD74HCT74MT
CD74ACT273MPWREP vs CD74HCT74ME4
CD74ACT273MPWREP vs CD74HCT74M96G4
CD74ACT273MPWREP vs CD74HCT74M96
CD74ACT273MPWREP vs CD74HCT74M96
CD74ACT273MPWREP vs CD74HCT74M
CD74ACT273MPWREP vs CD74HCT74EX
CD74ACT273MPWREP vs CD74HCT74E
CD74ACT273MPWREP vs CD74HCT73M96
CD74ACT273MPWREP vs CD74HCT73M
CD74ACT273MPWREP vs CD74HCT73M
CD74ACT273MPWREP vs CD74HCT73EG4
CD74ACT273MPWREP vs CD74HCT73E
CD74ACT273MPWREP vs CD74HCT574QPWRQ1
CD74ACT273MPWREP vs CD74HCT574QPWRG4Q1
CD74ACT273MPWREP vs CD74HCT574QPWREP
CD74ACT273MPWREP vs CD74HCT574QM96Q1
CD74ACT273MPWREP vs CD74HCT574QM96G4Q1
CD74ACT273MPWREP vs CD74HCT574QM96EP
CD74ACT273MPWREP vs CD74HCT574PWR
CD74ACT273MPWREP vs CD74HCT574ME4
CD74ACT273MPWREP vs CD74HCT574M96G4
CD74ACT273MPWREP vs CD74HCT574M96
CD74ACT273MPWREP vs CD74HCT574M96
CD74ACT273MPWREP vs CD74HCT574M
CD74ACT273MPWREP vs CD74HCT574M
CD74ACT273MPWREP vs CD74HCT574E
CD74ACT273MPWREP vs CD74HCT564MG4
CD74ACT273MPWREP vs CD74HCT564M
CD74ACT273MPWREP vs CD74HCT564E
CD74ACT273MPWREP vs CD74HCT564E
CD74ACT273MPWREP vs CD74HCT534M96
CD74ACT273MPWREP vs CD74HCT534E
CD74ACT273MPWREP vs CD74HCT534E
CD74ACT273MPWREP vs CD74HCT377MS2075
CD74ACT273MPWREP vs CD74HCT377ME4
CD74ACT273MPWREP vs CD74HCT377M96
CD74ACT273MPWREP vs CD74HCT377M
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.