☰
CD74ACT280E
CD74ACT280E
Active
Description:  IC PARITY GEN/CHKER 9-BIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT280E Datasheet
History Price: $1.35000
In Stock: 12800
CD74ACT280E vs CD74HC280E
Series
74ACT
74HC
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Parity Generator/Checker
Parity Generator/Checker
Number of Circuits
9-Bit
9-Bit
Current - Output High, Low
24mA, 24mA
5.2mA, 5.2mA
Voltage - Supply
4.5 V ~ 5.5 V
2 V ~ 6 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
14-PDIP