☰
CD74HC280E
CD74HC280E
Active
Description:  IC PARITY GEN/CHKER 9-BIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC280E Datasheet
History Price: $1.12000
In Stock: 28400
CD74HC280E Specification
Specification
Part No
CD74HC280E
Category
Logic - Parity Generators and Checkers
Manufacturer
Texas Instruments
Series
74HC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Parity Generator/Checker
Number of Circuits
9-Bit
Current - Output High, Low
5.2mA, 5.2mA
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
CD74HC280E Related Parts
CD74AC280E
CD74AC280E
Harris Corporation
IC PARITY GEN/CHKER 9-BIT 14DIP
CD74AC280E
CD74AC280E
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
CD74AC280M
CD74AC280M
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
CD74AC280M96
CD74AC280M96
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
CD74AC280M96G4
CD74AC280M96G4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
CD74ACT280E
CD74ACT280E
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
CD74ACT280M
CD74ACT280M
Harris Corporation
IC PARITY GEN/CHKER 9-BIT 14SOIC
CD74ACT280M
CD74ACT280M
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
CD74ACT280M96
CD74ACT280M96
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
CD74HC280M96
CD74HC280M96
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
CD74HC280MT
CD74HC280MT
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
CD74HCT280E
CD74HCT280E
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
CD74HC280E Compare Parts
  • CD74HC280E vs CD74HCT280E
  • CD74HC280E vs CD74HC280MT
  • CD74HC280E vs CD74HC280M96
  • CD74HC280E vs CD74ACT280M96
  • CD74HC280E vs CD74ACT280M
  • CD74HC280E vs CD74ACT280M
  • CD74HC280E vs CD74ACT280E
  • CD74HC280E vs CD74AC280M96G4
  • CD74HC280E vs CD74AC280M96
  • CD74HC280E vs CD74AC280M
  • CD74HC280E vs CD74AC280E
  • CD74HC280E vs CD74AC280E
  • CD74HC280E vs CD74ACT280ER2489
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!